HAVE, Inc. Canare V3-3CFB 3-Channel SDI RG59 Mini Coax 22G Braid+ - 100 CANV33CFB-100M

Description
Canare':s 75-ohm Multichannel Serial Digital Mini Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm Mini Coax Serial Digital Cable - 22 AWG. Double Shield : 100% Foil, >:91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: <: 17.1 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black
Description
Canare':s 75-ohm Multichannel Serial Digital Mini Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm Mini Coax Serial Digital Cable - 22 AWG. Double Shield : 100% Foil, >:91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: <: 17.1 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare V3-3CFB 3-Channel SDI RG59 Mini Coax 22G Braid+ - 100 - CANV33CFB-100M - HAVE, Inc.
Hudson, NY, USA
Canare V3-3CFB 3-Channel SDI RG59 Mini Coax 22G Braid+ - 100
CANV33CFB-100M
Canare V3-3CFB 3-Channel SDI RG59 Mini Coax 22G Braid+ - 100 CANV33CFB-100M
Canare':s 75-ohm Multichannel Serial Digital Mini Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video. 75-ohm Mini Coax Serial Digital Cable - 22 AWG. Double Shield : 100% Foil, >:91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: <: 17.1 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Available Reel Length: 300 M (984 ft.) Jacket color: Black

Canare':s 75-ohm Multichannel Serial Digital Mini Coax Cable. Specially designed for DIGITAL and next generation HDTV facilities. Each coaxial channel features a Foam Core PE dielectric, solid Bare Copper center conductor and double Foil/Braid shields. <:2.2 nS channel-to-channel differential delay time reducing phase errors in component video setup alignments. Can be used with confidence for Super Hi-Res CG Workstation interconnects and SDI Serial Digital Video installations. Also great for HDTV Upgrades and component analog video.

  • 75-ohm Mini Coax Serial Digital Cable - 22 AWG.
  • Double Shield : 100% Foil, >:91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: <: 17.1 ohms/1000 ft.
  • Shield DC Resistance: <: 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Available Reel Length: 300 M (984 ft.)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANV33CFB-100M
Product Name Canare V3-3CFB 3-Channel SDI RG59 Mini Coax 22G Braid+ - 100
Unlock Full Specs
to access all available technical data

Similar Products

Cable triax-00 (M) to BNC (M) 2m - AO-0440-D-020- - Hottinger Brüel & Kjær A/S
Specs
Cable Type Triaxial
View Details
Coaxial Cable - 1368138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 328 ft (1000 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details