HAVE, Inc. Canare V3-1.5C Ultra Thin Micro Coax 3-Channel 31Awg Braid - CANV31.5C-100M

Description
Canare':s new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 31 AWG. >:94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: <: 129.2 ohms/1000 ft. Shield DC Resistance: <: 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 9.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.) Jacket color: Black
Description
Canare':s new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 31 AWG. >:94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: <: 129.2 ohms/1000 ft. Shield DC Resistance: <: 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 9.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare V3-1.5C Ultra Thin Micro Coax 3-Channel 31Awg Braid -
CANV31.5C-100M
Canare V3-1.5C Ultra Thin Micro Coax 3-Channel 31Awg Braid - CANV31.5C-100M
Canare':s new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations. 75-ohm Micro Coaxial Video Cable - 31 AWG. >:94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist. Conductors: 31 AWG Stranded Bare Copper. Conductor DC Resistance: <: 129.2 ohms/1000 ft. Shield DC Resistance: <: 10.1 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 9.3 dB/100 ft at 100 MHz Available Reel Size: 100M (328 ft.) Jacket color: Black

Canare':s new Ultra-Mini V series, totally flexible Micro Coax offers reduced overall jacket OD and is specifically designed for very short run RGB fan-out cables where robust pulling strength and highbandwidth is not a key factor. Great for shorter run Component Analog Video, Video Walls, Video Projectors, Studio Tie Lines and CG Workstations.

  • 75-ohm Micro Coaxial Video Cable - 31 AWG.
  • >:94% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Special Jacket Fillers: Maintain tight bundle, reduces Shift and Twist.
  • Conductors: 31 AWG Stranded Bare Copper.
  • Conductor DC Resistance: <: 129.2 ohms/1000 ft.
  • Shield DC Resistance: <: 10.1 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 9.3 dB/100 ft at 100 MHz
  • Available Reel Size: 100M (328 ft.)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANV31.5C-100M
Product Name Canare V3-1.5C Ultra Thin Micro Coax 3-Channel 31Awg Braid -
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Triaxial
Cable Jacket PUR
Cable Length 19.69 ft (60 dm)
View Details