HAVE, Inc. Canare R460C Large Cable Reel W/Conn Mount CANR460C

Description
NEW LOW PRICE! CANR460C - Canare Cable Reel, Large Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R460C - Connector Mounting: Hub
Description
NEW LOW PRICE! CANR460C - Canare Cable Reel, Large Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R460C - Connector Mounting: Hub

Suppliers

Company
Product
Description
Supplier Links
Canare R460C Large Cable Reel W/Conn Mount - CANR460C - HAVE, Inc.
Hudson, NY, USA
Canare R460C Large Cable Reel W/Conn Mount
CANR460C
Canare R460C Large Cable Reel W/Conn Mount CANR460C
NEW LOW PRICE! CANR460C - Canare Cable Reel, Large Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R460C - Connector Mounting: Hub

NEW LOW PRICE!
CANR460C - Canare Cable Reel, Large Size
High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate.

  • Durable long lasting black finish
  • Tubular Steel Construction
  • Rugged winding handle
  • Roll-around casters on Medium and Large R models
  • Exit flange port for snake ends
  • R460C - Connector Mounting: Hub
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number CANR460C
Product Name Canare R460C Large Cable Reel W/Conn Mount
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 325313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Spring; Spring Return
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 42in. Cable Length - A 3Z53-ML45751 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 3.5 ft (10.67 dm)
View Details
Manual and Power Rewind Cable Reel - CR1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Standard Reels - BOF010 - BOF020 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details