HAVE, Inc. Canare R300S Small Cable Reel CANR300S

Description
NEW LOW PRICE! CANR300S - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R300S - Connector Mounting: No
Description
NEW LOW PRICE! CANR300S - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R300S - Connector Mounting: No

Suppliers

Company
Product
Description
Supplier Links
Canare R300S Small Cable Reel - CANR300S - HAVE, Inc.
Hudson, NY, USA
Canare R300S Small Cable Reel
CANR300S
Canare R300S Small Cable Reel CANR300S
NEW LOW PRICE! CANR300S - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R300S - Connector Mounting: No

NEW LOW PRICE!
CANR300S - Canare Cable Reel, Small Size
High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate.

  • Durable long lasting black finish
  • Tubular Steel Construction
  • Rugged winding handle
  • Roll-around casters on Medium and Large R models
  • Exit flange port for snake ends
  • R300S - Connector Mounting: No
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number CANR300S
Product Name Canare R300S Small Cable Reel
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Storage Rewind Reel - C - Hannay Reels
Specs
Type Of Reel Cable Reel; Storage Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 18.75 to 28.75 inch (476 to 730 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Hose Reels - 9119456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.45 inch (494 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Fluid Path Hose Reels - R33200X2L-39-7x11-13 - Unique Welding & Fabricating (UWF)
Unique Welding & Fabricating (UWF)
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 39 inch (991 mm)
View Details