HAVE, Inc. Canare R300L Small Cable Reel CANR300L

Description
NEW LOW PRICE! CANR300L - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R300L - Connector Mounting: Hub and Flange R300L features a special User removable recessed Flange Door and Hub Plate for mounting BNC, F, RCA or XLR Panel receptacles
Description
NEW LOW PRICE! CANR300L - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R300L - Connector Mounting: Hub and Flange R300L features a special User removable recessed Flange Door and Hub Plate for mounting BNC, F, RCA or XLR Panel receptacles

Suppliers

Company
Product
Description
Supplier Links
Canare R300L Small Cable Reel - CANR300L - HAVE, Inc.
Hudson, NY, USA
Canare R300L Small Cable Reel
CANR300L
Canare R300L Small Cable Reel CANR300L
NEW LOW PRICE! CANR300L - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R300L - Connector Mounting: Hub and Flange R300L features a special User removable recessed Flange Door and Hub Plate for mounting BNC, F, RCA or XLR Panel receptacles

NEW LOW PRICE!
CANR300L - Canare Cable Reel, Small Size
High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake LockSystem". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate.

  • Durable long lasting black finish
  • Tubular Steel Construction
  • Rugged winding handle
  • Roll-around casters on Medium and Large R models
  • Exit flange port for snake ends
  • R300L - Connector Mounting: Hub and Flange
  • R300L features a special User removable recessed Flange Door and Hub Plate for mounting BNC, F, RCA or XLR Panel receptacles
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number CANR300L
Product Name Canare R300L Small Cable Reel
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - F - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hose Reels - 7962609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 17.01 inch (432 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Fluid Path Hose Reels - R5200X0L-19-20x11-13 - Unique Welding & Fabricating (UWF)
Unique Welding & Fabricating (UWF)
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 19 inch (483 mm)
View Details