HAVE, Inc. Canare R300CN Small Cable Reel W/XLR CANR300CN

Description
NEW LOW PRICE! CANR300CN - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange portfor snake ends R300CN - Connector Mounting: Parallel wired M&:F XLR on Hub &: Flange
Description
NEW LOW PRICE! CANR300CN - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange portfor snake ends R300CN - Connector Mounting: Parallel wired M&:F XLR on Hub &: Flange

Suppliers

Company
Product
Description
Supplier Links
Canare R300CN Small Cable Reel W/XLR - CANR300CN - HAVE, Inc.
Hudson, NY, USA
Canare R300CN Small Cable Reel W/XLR
CANR300CN
Canare R300CN Small Cable Reel W/XLR CANR300CN
NEW LOW PRICE! CANR300CN - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange portfor snake ends R300CN - Connector Mounting: Parallel wired M&:F XLR on Hub &: Flange

NEW LOW PRICE!
CANR300CN - Canare Cable Reel, Small Size
High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding: Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage: and Position 3: FULL LOCK for use during transportation since reel will not rotate.

  • Durable long lasting black finish
  • Tubular Steel Construction
  • Rugged winding handle
  • Roll-around casters on Medium and Large R models
  • Exit flange portfor snake ends
  • R300CN - Connector Mounting: Parallel wired M&:F XLR on Hub &: Flange
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number CANR300CN
Product Name Canare R300CN Small Cable Reel W/XLR
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - NSCR700 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel; Stainless Steel (optional feature)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 2309383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details