HAVE, Inc. Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil CANMR20208AT

Description
CANMR20208ATBLA - Canare MR202 Audio Snake Cable, 8-Pair, - 25' Minimum for multichannel cuts Canare's foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminatingthe need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors -twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .433 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.) and 200M (656 ft.) Jacket Color: BLACK
Description
CANMR20208ATBLA - Canare MR202 Audio Snake Cable, 8-Pair, - 25' Minimum for multichannel cuts Canare's foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminatingthe need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors -twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .433 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.) and 200M (656 ft.) Jacket Color: BLACK

Suppliers

Company
Product
Description
Supplier Links
Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil - CANMR20208AT - HAVE, Inc.
Hudson, NY, USA
Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil
CANMR20208AT
Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil CANMR20208AT
CANMR20208ATBLA - Canare MR202 Audio Snake Cable, 8-Pair, - 25' Minimum for multichannel cuts Canare's foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminatingthe need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors -twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .433 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.) and 200M (656 ft.) Jacket Color: BLACK

CANMR20208ATBLA - Canare MR202 Audio Snake Cable, 8-Pair, - 25' Minimum for multichannel cuts
Canare's foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminatingthe need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks.

  • Canare MR202-AT - 25 AWG Stranded Copper Conductors -twisted pair cable.
  • Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32
  • Pairs are individually shielded (100% foil) and jacketed
  • Pairs are color-coded for easy identification
  • Overall PVC jacketed for strength and durability
  • Nominal DC Resistance Conductor: 32.5 ohms/1000'
  • Nominal Capacitance between conductors: 23.2 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .433 in.
  • Individual channel Outside Diameter (O.D.): .106 in. (2.7mm)
  • Available Reel Sizes: 100M (328 ft.) and 200M (656 ft.)
  • Jacket Color: BLACK
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANMR20208AT
Product Name Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 349445 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0100 mm2
View Details
E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details