HAVE, Inc. Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil - 200M (656 CANMR20208AT-200M

Description
CANMR20208ATBLA200M - Canare MR202 Audio Snake Cable, 8-Pair, 200 Meter Reel Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .433 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: BLACK
Description
CANMR20208ATBLA200M - Canare MR202 Audio Snake Cable, 8-Pair, 200 Meter Reel Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .433 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: BLACK

Suppliers

Company
Product
Description
Supplier Links
Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil - 200M (656 - CANMR20208AT-200M - HAVE, Inc.
Hudson, NY, USA
Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil - 200M (656
CANMR20208AT-200M
Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil - 200M (656 CANMR20208AT-200M
CANMR20208ATBLA200M - Canare MR202 Audio Snake Cable, 8-Pair, 200 Meter Reel Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks. Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable. Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32 Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000': Nominal Capacitance between conductors: 23.2 pF/ft. Nominal overall Outside Diameter (O.D.): .433 in. Individual channel Outside Diameter (O.D.): .106 in. (2.7mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: BLACK

CANMR20208ATBLA200M - Canare MR202 Audio Snake Cable, 8-Pair, 200 Meter Reel
Canare':s foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2 twisted conductors under an easy-strip PVC jacket over a foil shield and drain wire. Plus each channel is color-coded eliminating the need for shrink tubing. Perfect for control room layout and interfacing between equipment racks, audio patchbays, mixers and tape decks.

  • Canare MR202-AT - 25 AWG Stranded Copper Conductors - twisted pair cable.
  • Available Number of Channels (Pairs): 2, 4, 8, 12, 16, 24, 32
  • Pairs are individually shielded (100% foil) and jacketed
  • Pairs are color-coded for easy identification
  • Overall PVC jacketed for strength and durability
  • Nominal DC Resistance Conductor: 32.5 ohms/1000':
  • Nominal Capacitance between conductors: 23.2 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .433 in.
  • Individual channel Outside Diameter (O.D.): .106 in. (2.7mm)
  • Available Reel Sizes: 100M (328 ft.), 200M (656 ft.)
  • Jacket Color: BLACK
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANMR20208AT-200M
Product Name Canare MR202-8AT Audio Snake Cable 8Ch 25G Foil - 200M (656
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details