HAVE, Inc. Canare LV77S Coaxial Video Cable 22G Gray 153M (500ft) Reel CANLV77SGRA153M

Description
Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords. Double shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Available Reel Sizes: 153M (500 ft.) Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow Compatible Crimp Connectors & Tooling: BNC Male (plug): BCP-C77A RCA Male (plug): RCAP-C77 "F" Male (plug): FP-C5/04 Crimp Tool: TC-1 Crimp Die Set: TCD-5CF Multi-Stripper: TS100E Strain Relief Boot: CB-05 Series Complete Tool Kit: HAVR5A5CF (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)
Description
Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords. Double shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Available Reel Sizes: 153M (500 ft.) Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow Compatible Crimp Connectors & Tooling: BNC Male (plug): BCP-C77A RCA Male (plug): RCAP-C77 "F" Male (plug): FP-C5/04 Crimp Tool: TC-1 Crimp Die Set: TCD-5CF Multi-Stripper: TS100E Strain Relief Boot: CB-05 Series Complete Tool Kit: HAVR5A5CF (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)

Suppliers

Company
Product
Description
Supplier Links
Canare LV77S Coaxial Video Cable 22G Gray 153M (500ft) Reel - CANLV77SGRA153M - HAVE, Inc.
Hudson, NY, USA
Canare LV77S Coaxial Video Cable 22G Gray 153M (500ft) Reel
CANLV77SGRA153M
Canare LV77S Coaxial Video Cable 22G Gray 153M (500ft) Reel CANLV77SGRA153M
Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords. Double shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Available Reel Sizes: 153M (500 ft.) Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow Compatible Crimp Connectors & Tooling: BNC Male (plug): BCP-C77A RCA Male (plug): RCAP-C77 "F" Male (plug): FP-C5/04 Crimp Tool: TC-1 Crimp Die Set: TCD-5CF Multi-Stripper: TS100E Strain Relief Boot: CB-05 Series Complete Tool Kit: HAVR5A5CF (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)

Canare's amazingly flexible version of 8281 double shielded precision 75-ohn video coax. Typically used for longer cable runs between equipment, offering good return loss characteristics and excellent signal isolation. Great for Broadcast Transmission, Analog AND Digital Video, ENG/EFP, Inter-rack wiring and Video Patch Cords.

  • Double shielded. 95% over 92% Bare Copper Braid.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1.
  • Conductors: 22 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: < 15.3 ohms/1000 ft.
  • Shield DC Resistance: < 1.8 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 4 dB/100 ft at 150 MHz
  • Available Reel Sizes: 153M (500 ft.)
  • Available Jacket colors: Black, Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow
    Compatible Crimp Connectors & Tooling:
    BNC Male (plug): BCP-C77A
    RCA Male (plug): RCAP-C77
    "F" Male (plug): FP-C5/04
    Crimp Tool: TC-1
    Crimp Die Set: TCD-5CF
    Multi-Stripper: TS100E
    Strain Relief Boot: CB-05 Series
    Complete Tool Kit: HAVR5A5CF
    (Kit Includes the Canare R5A Tool Case, TC-1 Crimp Tool, TS100E Multi-Stripper and TCD-5CF Die Set)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANLV77SGRA153M
Product Name Canare LV77S Coaxial Video Cable 22G Gray 153M (500ft) Reel
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Bantam Plug to XK Micro-Hook, Test Cable - 2620XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TA 866 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details