HAVE, Inc. Canare L-5CFB RG6 SDI Video Coax 18G Braid CANL5CFB

Description
Canare's 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1210' @ 270Mb/s Jacket color: Black
Description
Canare's 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1210' @ 270Mb/s Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare L-5CFB RG6 SDI Video Coax 18G Braid - CANL5CFB - HAVE, Inc.
Hudson, NY, USA
Canare L-5CFB RG6 SDI Video Coax 18G Braid
CANL5CFB
Canare L-5CFB RG6 SDI Video Coax 18G Braid CANL5CFB
Canare's 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 1210' @ 270Mb/s Jacket color: Black

Canare's 75-ohm Precision Digital RG6 Coaxial Video Cable is 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards.

  • Double-shielded: 100% Foil and >93% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 18 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 7.0 ohms/1000 ft.
  • Shield DC Resistance: < 2.1 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 2.5 dB/100 ft at 135 MHz
  • Velocity of Propagation: 79%
  • Max. Serial Digital Transmission Lengths: 1210' @ 270Mb/s
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL5CFB
Product Name Canare L-5CFB RG6 SDI Video Coax 18G Braid
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Mini Coaxial Cable - CW2040-3275 F - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
UH44193 - Ultralite 50 Ohm Coaxial RF Cable - UH44193 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE , White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Wrap
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Coaxial Cable - 1683937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details