HAVE, Inc. Canare L4E6AT Starquad Microphone Cable 20Awg Foil Shield - CANL4E6AT

Description
Canare L-4E6AT Star Quad Mic & Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar« 29 filler that's stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield & drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 20 AWG, stranded (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <19.4 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .244 in. (6.20mm) Available Jacket Colors: Black (Gray - Special Order). FOR CUTS : 50' Minimum for single channel cable.
Description
Canare L-4E6AT Star Quad Mic & Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar« 29 filler that's stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield & drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 20 AWG, stranded (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <19.4 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .244 in. (6.20mm) Available Jacket Colors: Black (Gray - Special Order). FOR CUTS : 50' Minimum for single channel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare L4E6AT Starquad Microphone Cable 20Awg Foil Shield - - CANL4E6AT - HAVE, Inc.
Hudson, NY, USA
Canare L4E6AT Starquad Microphone Cable 20Awg Foil Shield -
CANL4E6AT
Canare L4E6AT Starquad Microphone Cable 20Awg Foil Shield - CANL4E6AT
Canare L-4E6AT Star Quad Mic & Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar« 29 filler that's stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield & drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 20 AWG, stranded (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <19.4 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .244 in. (6.20mm) Available Jacket Colors: Black (Gray - Special Order). FOR CUTS : 50' Minimum for single channel cable.

Canare L-4E6AT Star Quad Mic & Audio Line Cable is a 20 AWG Star Quad specifically designed for point-to-point wiring in fixed installations. Features include 100% Aluminum Foil Shield with Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar« 29 filler that's stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield & drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords.

  • Conductor: 20 AWG, stranded (x4) Copper conductors for flexibility and expanded frequency response.
  • 25 AWG Drain Wire
  • Special cross-linked PE insulation
  • Shield: 100% Aluminum Tape.
  • Conductor DC Resistance: <19.4 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft
  • Nominal Impedance: 37-ohm.
  • Nominal Outside Diameter (O.D.): .244 in. (6.20mm)
  • Available Jacket Colors: Black (Gray - Special Order).
  • FOR CUTS : 50' Minimum for single channel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E6AT
Product Name Canare L4E6AT Starquad Microphone Cable 20Awg Foil Shield -
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534076 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details