HAVE, Inc. Canare L4E5AT Microphone Star Quad Cable 22G Foil CANL4E5AT

Description
Canare L-4E5AT Star Quad Mic & Audio Line Cable is a 22 AWG narrow profile Star Quad specifically designed for point to point wiring in fixed installations. Features include 100% Aluminum Foil Shieldwith Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar« 29 filler that's stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield& drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 22 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <32.7 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) Available Jacket Colors: Gray (Black- Special Order). FOR CUTS: 50' Minimum for single channel cable.
Description
Canare L-4E5AT Star Quad Mic & Audio Line Cable is a 22 AWG narrow profile Star Quad specifically designed for point to point wiring in fixed installations. Features include 100% Aluminum Foil Shieldwith Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar« 29 filler that's stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield& drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 22 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <32.7 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) Available Jacket Colors: Gray (Black- Special Order). FOR CUTS: 50' Minimum for single channel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare L4E5AT Microphone Star Quad Cable 22G Foil - CANL4E5AT - HAVE, Inc.
Hudson, NY, USA
Canare L4E5AT Microphone Star Quad Cable 22G Foil
CANL4E5AT
Canare L4E5AT Microphone Star Quad Cable 22G Foil CANL4E5AT
Canare L-4E5AT Star Quad Mic & Audio Line Cable is a 22 AWG narrow profile Star Quad specifically designed for point to point wiring in fixed installations. Features include 100% Aluminum Foil Shieldwith Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar« 29 filler that's stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield& drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 22 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <32.7 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) Available Jacket Colors: Gray (Black- Special Order). FOR CUTS: 50' Minimum for single channel cable.

Canare L-4E5AT Star Quad Mic & Audio Line Cable is a 22 AWG narrow profile Star Quad specifically designed for point to point wiring in fixed installations. Features include 100% Aluminum Foil Shieldwith Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar« 29 filler that's stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield& drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords.

  • Conductor: 22 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • 25 AWG Drain Wire
  • Special cross-linked PE insulation
  • Shield: 100% Aluminum Tape.
  • Conductor DC Resistance: <32.7 ohms/1000 ft.
  • Nominal Capacitance: 50.0 pF/ft
  • Nominal Impedance: 37-ohm.
  • Nominal Outside Diameter (O.D.): .197 in. (5.0mm)
  • Available Jacket Colors: Gray (Black- Special Order).
  • FOR CUTS: 50' Minimum for single channel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E5AT
Product Name Canare L4E5AT Microphone Star Quad Cable 22G Foil
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair Cable - 147637-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers