HAVE, Inc. Canare L4E5AT Microphone Star Quad Cable 22G Foil - 200M (65 CANL4E5AT-200M

Description
Canare L-4E5AT Star Quad Mic &: Audio Line Cable is a 22 AWG narrow profile Star Quad specifically designed for point to point wiring in fixed installations. Features include 100% Aluminum Foil Shieldwith Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar«: 29 filler that':s stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield&: drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 22 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <:32.7 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) Available Reel Sizes: 200M (656': ft.) Available Jacket Colors: Gray (Black - Special Order).
Description
Canare L-4E5AT Star Quad Mic &: Audio Line Cable is a 22 AWG narrow profile Star Quad specifically designed for point to point wiring in fixed installations. Features include 100% Aluminum Foil Shieldwith Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar«: 29 filler that':s stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield&: drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 22 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <:32.7 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) Available Reel Sizes: 200M (656': ft.) Available Jacket Colors: Gray (Black - Special Order).

Suppliers

Company
Product
Description
Supplier Links
Canare L4E5AT Microphone Star Quad Cable 22G Foil - 200M (65 - CANL4E5AT-200M - HAVE, Inc.
Hudson, NY, USA
Canare L4E5AT Microphone Star Quad Cable 22G Foil - 200M (65
CANL4E5AT-200M
Canare L4E5AT Microphone Star Quad Cable 22G Foil - 200M (65 CANL4E5AT-200M
Canare L-4E5AT Star Quad Mic &: Audio Line Cable is a 22 AWG narrow profile Star Quad specifically designed for point to point wiring in fixed installations. Features include 100% Aluminum Foil Shieldwith Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar«: 29 filler that':s stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield&: drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords. Conductor: 22 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. 25 AWG Drain Wire Special cross-linked PE insulation Shield: 100% Aluminum Tape. Conductor DC Resistance: <:32.7 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 37-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) Available Reel Sizes: 200M (656': ft.) Available Jacket Colors: Gray (Black - Special Order).

Canare L-4E5AT Star Quad Mic &: Audio Line Cable is a 22 AWG narrow profile Star Quad specifically designed for point to point wiring in fixed installations. Features include 100% Aluminum Foil Shieldwith Drain Wire, slick easy to pull PVC Jacket reinforced internally with Dupont Kevlar«: 29 filler that':s stronger than steel to resist stretching or kinking when pulling through conduit. Foil shield&: drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack Wiring, PA Systems or Audio Patch Cords.

  • Conductor: 22 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • 25 AWG Drain Wire
  • Special cross-linked PE insulation
  • Shield: 100% Aluminum Tape.
  • Conductor DC Resistance: <:32.7 ohms/1000 ft.
  • Nominal Capacitance: 50.0 pF/ft
  • Nominal Impedance: 37-ohm.
  • Nominal Outside Diameter (O.D.): .197 in. (5.0mm)
  • Available Reel Sizes: 200M (656': ft.)
  • Available Jacket Colors: Gray (Black - Special Order).
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E5AT-200M
Product Name Canare L4E5AT Microphone Star Quad Cable 22G Foil - 200M (65
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
PVC & TPE Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details