HAVE, Inc. Canare L4E424AT Starquad Snake 24Ch 22G Foil Gray - 100M (32 CANL4E424ATGRA100M

Description
CANL4E424ATGRA100M - Canare L4E4-24 Channel Starquad Audio Snake Cable Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): 1.031 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.
Description
CANL4E424ATGRA100M - Canare L4E4-24 Channel Starquad Audio Snake Cable Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): 1.031 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.

Suppliers

Company
Product
Description
Supplier Links
Canare L4E424AT Starquad Snake 24Ch 22G Foil Gray - 100M (32 - CANL4E424ATGRA100M - HAVE, Inc.
Hudson, NY, USA
Canare L4E424AT Starquad Snake 24Ch 22G Foil Gray - 100M (32
CANL4E424ATGRA100M
Canare L4E424AT Starquad Snake 24Ch 22G Foil Gray - 100M (32 CANL4E424ATGRA100M
CANL4E424ATGRA100M - Canare L4E4-24 Channel Starquad Audio Snake Cable Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): 1.031 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.

CANL4E424ATGRA100M - Canare L4E4-24 Channel Starquad Audio Snake Cable
Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels.

  • Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG).
  • Available in 2, 4, 8, 12, 16, 24 Quad Channels
  • Quad Channels are individually shielded (100% foil) and jacketed
  • Each channel PVC jacket is color banded for easy identification.
  • Nominal DC Resistance Conductor: 32.9 ohms/1000':
  • Nominal Capacitance between conductors: 68 pF/ft.
  • Nominal overall Outside Diameter (O.D.): 1.031 in.
  • Individual channel Outside Diameter (O.D.): .146 in. (3.7mm)
  • Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.)
  • Jacket color : GRAY.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E424ATGRA100M
Product Name Canare L4E424AT Starquad Snake 24Ch 22G Foil Gray - 100M (32
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Standard Concentric and Unilay Constructions -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
Number of Conductors 7 to 19 #
View Details
Twisted Pair Cable - 1103536-3 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers