HAVE, Inc. Canare L4E408AT Audio Snake 8Ch 22G Foil Gray - 100M (328 ft CANL4E408ATGRA100M

Description
THANK YOU FOR VISITING FROM OUR 2/1/2010 EMAIL PROMOTION. THIS SPECIALLY PRICED ITEM HAS SOLD OUT AT THE PROMOTIONAL PRICE. WE HAD A LIMITED AMOUNT AVAILABLE AT THAT PRICE, SORRY FOR ANY INCONVENIENCE. Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): .665 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.
Description
THANK YOU FOR VISITING FROM OUR 2/1/2010 EMAIL PROMOTION. THIS SPECIALLY PRICED ITEM HAS SOLD OUT AT THE PROMOTIONAL PRICE. WE HAD A LIMITED AMOUNT AVAILABLE AT THAT PRICE, SORRY FOR ANY INCONVENIENCE. Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): .665 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.

Suppliers

Company
Product
Description
Supplier Links
Canare L4E408AT Audio Snake 8Ch 22G Foil Gray - 100M (328 ft - CANL4E408ATGRA100M - HAVE, Inc.
Hudson, NY, USA
Canare L4E408AT Audio Snake 8Ch 22G Foil Gray - 100M (328 ft
CANL4E408ATGRA100M
Canare L4E408AT Audio Snake 8Ch 22G Foil Gray - 100M (328 ft CANL4E408ATGRA100M
THANK YOU FOR VISITING FROM OUR 2/1/2010 EMAIL PROMOTION. THIS SPECIALLY PRICED ITEM HAS SOLD OUT AT THE PROMOTIONAL PRICE. WE HAD A LIMITED AMOUNT AVAILABLE AT THAT PRICE, SORRY FOR ANY INCONVENIENCE. Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): .665 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.

THANK YOU FOR VISITING FROM OUR 2/1/2010 EMAIL PROMOTION. THIS SPECIALLY PRICED ITEM HAS SOLD OUT AT THE PROMOTIONAL PRICE. WE HAD A LIMITED AMOUNT AVAILABLE AT THAT PRICE, SORRY FOR ANY INCONVENIENCE.
Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels.

  • Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG).
  • Available in 2, 4, 8, 12, 16, 24 Quad Channels
  • Quad Channels are individually shielded (100% foil) and jacketed
  • Each channel PVC jacket is color banded for easy identification.
  • Nominal DC Resistance Conductor: 32.9 ohms/1000':
  • Nominal Capacitance between conductors: 68 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .665 in.
  • Individual channel Outside Diameter (O.D.): .146 in. (3.7mm)
  • Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.)
  • Jacket color : GRAY.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E408ATGRA100M
Product Name Canare L4E408AT Audio Snake 8Ch 22G Foil Gray - 100M (328 ft
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1323-4 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
E10422 - CAT 5e Ethernet Cable (2 Data Pair) - E10422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Twisted Pair Cable - 046635-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349445 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0100 mm2
View Details