HAVE, Inc. Canare L-4E4-2AT Starquad Audio Snake 2Ch 22G Foil - 200M (6 CANL4E402AT-200M

Description
Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): .413 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.
Description
Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): .413 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.

Suppliers

Company
Product
Description
Supplier Links
Canare L-4E4-2AT Starquad Audio Snake 2Ch 22G Foil - 200M (6 - CANL4E402AT-200M - HAVE, Inc.
Hudson, NY, USA
Canare L-4E4-2AT Starquad Audio Snake 2Ch 22G Foil - 200M (6
CANL4E402AT-200M
Canare L-4E4-2AT Starquad Audio Snake 2Ch 22G Foil - 200M (6 CANL4E402AT-200M
Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (100% foil) and jacketed Each channel PVC jacket is color banded for easy identification. Nominal DC Resistance Conductor: 32.9 ohms/1000': Nominal Capacitance between conductors: 68 pF/ft. Nominal overall Outside Diameter (O.D.): .413 in. Individual channel Outside Diameter (O.D.): .146 in. (3.7mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : GRAY.

Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile pulling strength. Four conductor Star Quad design provides superior EMI and RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels.

  • Canare L-4E4-AT - 25 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (22 Quad AWG).
  • Available in 2, 4, 8, 12, 16, 24 Quad Channels
  • Quad Channels are individually shielded (100% foil) and jacketed
  • Each channel PVC jacket is color banded for easy identification.
  • Nominal DC Resistance Conductor: 32.9 ohms/1000':
  • Nominal Capacitance between conductors: 68 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .413 in.
  • Individual channel Outside Diameter (O.D.): .146 in. (3.7mm)
  • Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.)
  • Jacket color : GRAY.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E402AT-200M
Product Name Canare L-4E4-2AT Starquad Audio Snake 2Ch 22G Foil - 200M (6
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 120415-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2012216 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details