HAVE, Inc. Canare L-4E3-16P Starquad Audio Snake 16Ch 25G Braid - 100M CANL4E316P-100M

Description
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .744 in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.
Description
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .744 in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.

Suppliers

Company
Product
Description
Supplier Links
Canare L-4E3-16P Starquad Audio Snake 16Ch 25G Braid - 100M - CANL4E316P-100M - HAVE, Inc.
Hudson, NY, USA
Canare L-4E3-16P Starquad Audio Snake 16Ch 25G Braid - 100M
CANL4E316P-100M
Canare L-4E3-16P Starquad Audio Snake 16Ch 25G Braid - 100M CANL4E316P-100M
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .744 in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.

Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels.

  • Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG).
  • Available in 2, 4, 8, 12, 16, 24 Quad Channels
  • Quad Channels are individually shielded (>:93% Braid) and jacketed
  • Each channel PVCjacket is color coded for easy identification.
  • Nominal DC Resistance Conductor: 75.8 ohms/1000':
  • Nominal Capacitance between conductors: 52 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .744 in.
  • Individual channel Outside Diameter (O.D.): .134 in. (3.4mm)
  • Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.)
  • Jacket color : BLACK.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E316P-100M
Product Name Canare L-4E3-16P Starquad Audio Snake 16Ch 25G Braid - 100M
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
E10424 - CAT 5e Ethernet Cable (2 Data Pair) - E10424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-2 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers