HAVE, Inc. Canare L-4E3-4P Starquad Audio Snake 4Ch 25G Braid - 100M (3 CANL4E304P-100M

Description
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .429 in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.
Description
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .429 in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.

Suppliers

Company
Product
Description
Supplier Links
Canare L-4E3-4P Starquad Audio Snake 4Ch 25G Braid - 100M (3 - CANL4E304P-100M - HAVE, Inc.
Hudson, NY, USA
Canare L-4E3-4P Starquad Audio Snake 4Ch 25G Braid - 100M (3
CANL4E304P-100M
Canare L-4E3-4P Starquad Audio Snake 4Ch 25G Braid - 100M (3 CANL4E304P-100M
Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels. Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG). Available in 2, 4, 8, 12, 16, 24 Quad Channels Quad Channels are individually shielded (>:93% Braid) and jacketed Each channel PVCjacket is color coded for easy identification. Nominal DC Resistance Conductor: 75.8 ohms/1000': Nominal Capacitance between conductors: 52 pF/ft. Nominal overall Outside Diameter (O.D.): .429 in. Individual channel Outside Diameter (O.D.): .134 in. (3.4mm) Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.) Jacket color : BLACK.

Canare L-4E3-AT Multichannel Star Quad Audio Snake Cable with >:93% Braided Shields make it perfect for portable Multichannel applications. Each 4-conductor channel is completely isolated and surrounded by an overall braid shield and encased in a color coded striped PVC jacket. Fine conductor stranding for flexibility, easy roll-up and payout. Four conductor Star Quad design provides superior EMIand RFI noise rejection in problem areas on stage. Excellent crosstalk characteristics allow vastly different signals to be used in adjacent channels.

  • Canare L-4E3-P - 28 AWG Stranded Copper Conductors - Star Quad Multichannel Snake Cable. (25 Quad AWG).
  • Available in 2, 4, 8, 12, 16, 24 Quad Channels
  • Quad Channels are individually shielded (>:93% Braid) and jacketed
  • Each channel PVCjacket is color coded for easy identification.
  • Nominal DC Resistance Conductor: 75.8 ohms/1000':
  • Nominal Capacitance between conductors: 52 pF/ft.
  • Nominal overall Outside Diameter (O.D.): .429 in.
  • Individual channel Outside Diameter (O.D.): .134 in. (3.4mm)
  • Available Reel Sizes: 100 M (328 ft.), 200 M (656 ft.)
  • Jacket color : BLACK.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL4E304P-100M
Product Name Canare L-4E3-4P Starquad Audio Snake 4Ch 25G Braid - 100M (3
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
400Hz Ground Power Supply Cables, GP 400 QF- PUR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket PUR
Cable Insulation SABIX®
Cable Conductor tinned copper strands, fine wires acc. to IEC 60228 class 5
View Details
Twisted Pair & Multicore Data Cable - 534092 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -10 to 80 C (14 to 176 F)
View Details
E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details