HAVE, Inc. Canare L-3CFB SDI Mini Coax Video Cable 22AWG Red 300M (984 CANL3CFBRED300M

Description
CANL3CFBRED300M - Canare L-3CFB Digital Mini Coax Cable. Red, 300M Reel Canare':s 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: <: 16.8 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 830': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red Available Reel Lengths: 300M (984 ft.)
Description
CANL3CFBRED300M - Canare L-3CFB Digital Mini Coax Cable. Red, 300M Reel Canare':s 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: <: 16.8 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 830': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red Available Reel Lengths: 300M (984 ft.)

Suppliers

Company
Product
Description
Supplier Links
Canare L-3CFB SDI Mini Coax Video Cable 22AWG Red 300M (984 - CANL3CFBRED300M - HAVE, Inc.
Hudson, NY, USA
Canare L-3CFB SDI Mini Coax Video Cable 22AWG Red 300M (984
CANL3CFBRED300M
Canare L-3CFB SDI Mini Coax Video Cable 22AWG Red 300M (984 CANL3CFBRED300M
CANL3CFBRED300M - Canare L-3CFB Digital Mini Coax Cable. Red, 300M Reel Canare':s 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >:91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: <: 16.8 ohms/1000 ft. Shield DC Resistance: <: 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 830': @ 270Mb/s Standard Jacket colors: Black, Blue, Green, Red Available Reel Lengths: 300M (984 ft.)

CANL3CFBRED300M - Canare L-3CFB Digital Mini Coax Cable. Red, 300M Reel
Canare':s 75-ohm Precision Digital Mini Coaxial Video Cable is very flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today':s facility migration trend toward Serial Digital Video and HDTV standards.

  • Double-shielded: 100% Foil and >:91% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 22 AWG Solid Annealed Copper
  • Conductor DC Resistance: <: 16.8 ohms/1000 ft.
  • Shield DC Resistance: <: 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Velocity of Propagation: 79%
  • Max. Serial Digital Transmission Lengths: 830': @ 270Mb/s
  • Standard Jacket colors: Black, Blue, Green, Red
  • Available Reel Lengths: 300M (984 ft.)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL3CFBRED300M
Product Name Canare L-3CFB SDI Mini Coax Video Cable 22AWG Red 300M (984
Unlock Full Specs
to access all available technical data

Similar Products

V78209 - 75 Ohm Coaxial Cable - V78209 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper center conductor
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details