HAVE, Inc. Canare Rack Mini Coax 25G Braid Blue - 200M (656 ft) Reel CANL3C2VSBLU200M

Description
Canare':s VERY flexible Mini Coax! Canare':s thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable type being used inside Canare':s most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red! Stays flexible even in sub-zero weather. Tightly woven, >:94% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Stranded Copper for flexibility. Conductor DC Resistance: <:32.1 ohms/1000 ft. Shield DC Resistance: <:5.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.8 dB/100 ft at 150 MHz Available Reel Sizes: 200M (656 ft.) Available Jacket colors: Black, Blue, Green, Red.
Description
Canare':s VERY flexible Mini Coax! Canare':s thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable type being used inside Canare':s most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red! Stays flexible even in sub-zero weather. Tightly woven, >:94% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Stranded Copper for flexibility. Conductor DC Resistance: <:32.1 ohms/1000 ft. Shield DC Resistance: <:5.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.8 dB/100 ft at 150 MHz Available Reel Sizes: 200M (656 ft.) Available Jacket colors: Black, Blue, Green, Red.

Suppliers

Company
Product
Description
Supplier Links
Canare Rack Mini Coax 25G Braid Blue - 200M (656 ft) Reel - CANL3C2VSBLU200M - HAVE, Inc.
Hudson, NY, USA
Canare Rack Mini Coax 25G Braid Blue - 200M (656 ft) Reel
CANL3C2VSBLU200M
Canare Rack Mini Coax 25G Braid Blue - 200M (656 ft) Reel CANL3C2VSBLU200M
Canare':s VERY flexible Mini Coax! Canare':s thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable type being used inside Canare':s most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red! Stays flexible even in sub-zero weather. Tightly woven, >:94% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Stranded Copper for flexibility. Conductor DC Resistance: <:32.1 ohms/1000 ft. Shield DC Resistance: <:5.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.8 dB/100 ft at 150 MHz Available Reel Sizes: 200M (656 ft.) Available Jacket colors: Black, Blue, Green, Red.

Canare':s VERY flexible Mini Coax! Canare':s thinnest 75-ohm coax is both super flexible and lightweight, and ideal choice for all short run inter-rack control room wiring. This is the same cable type being used inside Canare':s most popular RGB component video cable: V-3C series! Smooth non-glare finish PVC available in black, blue, green and red!

  • Stays flexible even in sub-zero weather.
  • Tightly woven, >:94% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 25 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <:32.1 ohms/1000 ft.
  • Shield DC Resistance: <:5.8 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.8 dB/100 ft at 150 MHz
  • Available Reel Sizes: 200M (656 ft.)
  • Available Jacket colors: Black, Blue, Green, Red.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL3C2VSBLU200M
Product Name Canare Rack Mini Coax 25G Braid Blue - 200M (656 ft) Reel
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 3.28FT(1.0M) - ULC-1M-SMSM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details