HAVE, Inc. Canare L2T2S Microphone Cable 2 Conductor 23Awg Braid Shield CANL2T2S

Description
Canare L-2T2S is an extremely flexible standard diameter 2-conductor microphone cable designed for all general-purpose audio applications. The high density braided shield and two (60 strands of copper) inner conductors allow for its maximum flexibility and reduced handling noise. Special compound PVC outer jacket resits cracking and tears even in sub-zero environments. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >:94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <:19.8 ohms/1000 ft. Shield DC Resistance: <:9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Available colors: Black Special Order Colors - Blue, Gray, Orange, Red, Yellow. Call for Lead Times FOR CUTS: 50 Minimum Lengths for single channel cable.
Description
Canare L-2T2S is an extremely flexible standard diameter 2-conductor microphone cable designed for all general-purpose audio applications. The high density braided shield and two (60 strands of copper) inner conductors allow for its maximum flexibility and reduced handling noise. Special compound PVC outer jacket resits cracking and tears even in sub-zero environments. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >:94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <:19.8 ohms/1000 ft. Shield DC Resistance: <:9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Available colors: Black Special Order Colors - Blue, Gray, Orange, Red, Yellow. Call for Lead Times FOR CUTS: 50 Minimum Lengths for single channel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare L2T2S Microphone Cable 2 Conductor 23Awg Braid Shield - CANL2T2S - HAVE, Inc.
Hudson, NY, USA
Canare L2T2S Microphone Cable 2 Conductor 23Awg Braid Shield
CANL2T2S
Canare L2T2S Microphone Cable 2 Conductor 23Awg Braid Shield CANL2T2S
Canare L-2T2S is an extremely flexible standard diameter 2-conductor microphone cable designed for all general-purpose audio applications. The high density braided shield and two (60 strands of copper) inner conductors allow for its maximum flexibility and reduced handling noise. Special compound PVC outer jacket resits cracking and tears even in sub-zero environments. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >:94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <:19.8 ohms/1000 ft. Shield DC Resistance: <:9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Available colors: Black Special Order Colors - Blue, Gray, Orange, Red, Yellow. Call for Lead Times FOR CUTS: 50 Minimum Lengths for single channel cable.

Canare L-2T2S is an extremely flexible standard diameter 2-conductor microphone cable designed for all general-purpose audio applications. The high density braided shield and two (60 strands of copper) inner conductors allow for its maximum flexibility and reduced handling noise. Special compound PVC outer jacket resits cracking and tears even in sub-zero environments.

  • Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >:94% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <:19.8 ohms/1000 ft.
  • Shield DC Resistance: <:9.4 ohms/1000 ft.
  • Nominal Capacitance: 22.0 pF/ft
  • Nominal Impedance: 88-ohm.
  • Available colors: Black
  • Special Order Colors - Blue, Gray, Orange, Red, Yellow. Call for Lead Times
  • FOR CUTS: 50 Minimum Lengths for single channel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL2T2S
Product Name Canare L2T2S Microphone Cable 2 Conductor 23Awg Braid Shield
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 361858 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Insulation Fluoropolymer wire insulation
View Details