HAVE, Inc. Canare L-2E5 Microphone Cable 2-Conductor 26AWG - Cut CANL2E5

Description
CANL2E5 - Canare L-2E5 Twisted Pair Microphone Cable, 26 AWG - Priced per FOOT Canare L-2E5 is an extremely flexible miniature version of Canare L-2T2S, perfect when small size and light weight is a consideration. Designed and perfect for patch cables, hidden lavaliere microphones or any balanced audio installation. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96.7% Copper TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Available colors: Black, (Special Order - Blue, Red) FOR CUTS: 50 FT Minimum Lengths for single channel cable.
Description
CANL2E5 - Canare L-2E5 Twisted Pair Microphone Cable, 26 AWG - Priced per FOOT Canare L-2E5 is an extremely flexible miniature version of Canare L-2T2S, perfect when small size and light weight is a consideration. Designed and perfect for patch cables, hidden lavaliere microphones or any balanced audio installation. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96.7% Copper TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Available colors: Black, (Special Order - Blue, Red) FOR CUTS: 50 FT Minimum Lengths for single channel cable.

Suppliers

Company
Product
Description
Supplier Links
Canare L-2E5 Microphone Cable 2-Conductor 26AWG - Cut - CANL2E5 - HAVE, Inc.
Hudson, NY, USA
Canare L-2E5 Microphone Cable 2-Conductor 26AWG - Cut
CANL2E5
Canare L-2E5 Microphone Cable 2-Conductor 26AWG - Cut CANL2E5
CANL2E5 - Canare L-2E5 Twisted Pair Microphone Cable, 26 AWG - Priced per FOOT Canare L-2E5 is an extremely flexible miniature version of Canare L-2T2S, perfect when small size and light weight is a consideration. Designed and perfect for patch cables, hidden lavaliere microphones or any balanced audio installation. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96.7% Copper TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Available colors: Black, (Special Order - Blue, Red) FOR CUTS: 50 FT Minimum Lengths for single channel cable.

CANL2E5 - Canare L-2E5 Twisted Pair Microphone Cable, 26 AWG - Priced per FOOT
Canare L-2E5 is an extremely flexible miniature version of Canare L-2T2S, perfect when small size and light weight is a consideration. Designed and perfect for patch cables, hidden lavaliere microphones or any balanced audio installation.

  • Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >96.7% Copper TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <38.7 ohms/1000 ft.
  • Shield DC Resistance: <6.7 ohms/1000 ft.
  • Available colors: Black, (Special Order - Blue, Red)
  • FOR CUTS: 50 FT Minimum Lengths for single channel cable.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL2E5
Product Name Canare L-2E5 Microphone Cable 2-Conductor 26AWG - Cut
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
PVC & Polyester Insulated Cable 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Twisted Pair Cable - 161521-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details