HAVE, Inc. Canare L2B2-AT Microphone Cable 2-Conductor 25Awg Foil Shiel CANL2B2AT-500M

Description
Canare':s thinnest profile audio hookup wire. Amazingly flexible with 100% foil shield, drain wire and easy strip PVC jacket for quick assembly. Great for large cable harness bundles, mixing consoles, tape machines and inter-rack wiring. Conductor: 25 AWG, 16 strand Copper conductors for maximum Special IPE insulation Shield: 100% Aluminum Tape. PVC outer jacket Conductor DCResistance: <:31.9 ohms/1000 ft. Nominal Capacitance: 23 pF/ft. Available Reel Sizes: 200M (656 ft.), 500M (1640 ft.) Available colors: GRAY, (Special Order -BLK)
Description
Canare':s thinnest profile audio hookup wire. Amazingly flexible with 100% foil shield, drain wire and easy strip PVC jacket for quick assembly. Great for large cable harness bundles, mixing consoles, tape machines and inter-rack wiring. Conductor: 25 AWG, 16 strand Copper conductors for maximum Special IPE insulation Shield: 100% Aluminum Tape. PVC outer jacket Conductor DCResistance: <:31.9 ohms/1000 ft. Nominal Capacitance: 23 pF/ft. Available Reel Sizes: 200M (656 ft.), 500M (1640 ft.) Available colors: GRAY, (Special Order -BLK)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare L2B2-AT Microphone Cable 2-Conductor 25Awg Foil Shiel
CANL2B2AT-500M
Canare L2B2-AT Microphone Cable 2-Conductor 25Awg Foil Shiel CANL2B2AT-500M
Canare':s thinnest profile audio hookup wire. Amazingly flexible with 100% foil shield, drain wire and easy strip PVC jacket for quick assembly. Great for large cable harness bundles, mixing consoles, tape machines and inter-rack wiring. Conductor: 25 AWG, 16 strand Copper conductors for maximum Special IPE insulation Shield: 100% Aluminum Tape. PVC outer jacket Conductor DCResistance: <:31.9 ohms/1000 ft. Nominal Capacitance: 23 pF/ft. Available Reel Sizes: 200M (656 ft.), 500M (1640 ft.) Available colors: GRAY, (Special Order -BLK)

Canare':s thinnest profile audio hookup wire. Amazingly flexible with 100% foil shield, drain wire and easy strip PVC jacket for quick assembly. Great for large cable harness bundles, mixing consoles, tape machines and inter-rack wiring.

  • Conductor: 25 AWG, 16 strand Copper conductors for maximum
  • Special IPE insulation
  • Shield: 100% Aluminum Tape.
  • PVC outer jacket
  • Conductor DCResistance: <:31.9 ohms/1000 ft.
  • Nominal Capacitance: 23 pF/ft.
  • Available Reel Sizes: 200M (656 ft.), 500M (1640 ft.)
  • Available colors: GRAY, (Special Order -BLK)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANL2B2AT-500M
Product Name Canare L2B2-AT Microphone Cable 2-Conductor 25Awg Foil Shiel
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0054443001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 2024861 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -15 to 85 C (5 to 185 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 1/22-6540 SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details