HAVE, Inc. Canare L-2.5CFB SDI Mini Coax 24G Braid+ CANL2.5CFB

Description
Canare's 75-ohm Precision Digital Micro Coaxial Video Cable is extremely flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >92% Braid coverage SpecialFoam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Solid Annealed Copper Conductor DC Resistance: < 28.35 ohms/1000 ft. Shield DC Resistance:< 7.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 4.6 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 614' @ 270Mb/s Standard Jacket color: Black. FOR CUTS: 50' Minimum length for single channel cuts.
Description
Canare's 75-ohm Precision Digital Micro Coaxial Video Cable is extremely flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >92% Braid coverage SpecialFoam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Solid Annealed Copper Conductor DC Resistance: < 28.35 ohms/1000 ft. Shield DC Resistance:< 7.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 4.6 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 614' @ 270Mb/s Standard Jacket color: Black. FOR CUTS: 50' Minimum length for single channel cuts.

Suppliers

Company
Product
Description
Supplier Links
Canare L-2.5CFB SDI Mini Coax 24G Braid+ - CANL2.5CFB - HAVE, Inc.
Hudson, NY, USA
Canare L-2.5CFB SDI Mini Coax 24G Braid+
CANL2.5CFB
Canare L-2.5CFB SDI Mini Coax 24G Braid+ CANL2.5CFB
Canare's 75-ohm Precision Digital Micro Coaxial Video Cable is extremely flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards. Double-shielded: 100% Foil and >92% Braid coverage SpecialFoam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 25 AWG Solid Annealed Copper Conductor DC Resistance: < 28.35 ohms/1000 ft. Shield DC Resistance:< 7.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 4.6 dB/100 ft at 135 MHz Velocity of Propagation: 79% Max. Serial Digital Transmission Lengths: 614' @ 270Mb/s Standard Jacket color: Black. FOR CUTS: 50' Minimum length for single channel cuts.

Canare's 75-ohm Precision Digital Micro Coaxial Video Cable is extremely flexible and 100% sweep tested. Offering the professional broadcaster (or anyone for that matter) a high performance, low cost, low loss digital coax that meets the demands of today's facility migration trend toward Serial Digital Video and HDTV standards.

  • Double-shielded: 100% Foil and >92% Braid coverage
  • SpecialFoam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 25 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 28.35 ohms/1000 ft.
  • Shield DC Resistance:< 7.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 4.6 dB/100 ft at 135 MHz
  • Velocity of Propagation: 79%
  • Max. Serial Digital Transmission Lengths: 614' @ 270Mb/s
  • Standard Jacket color: Black.
  • FOR CUTS: 50' Minimum length for single channel cuts.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number CANL2.5CFB
Product Name Canare L-2.5CFB SDI Mini Coax 24G Braid+
Unlock Full Specs
to access all available technical data

Similar Products

S40501 - 50 Ohm Coaxial RF Cable - S40501 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Solid Blue
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Braid
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details