HAVE, Inc. Canare FP5C025 75Ohm F To F RF Line Cord 25' CANFP5C025

Description
CANFP5C025FBLA - Canare 75 Ohm F Cord, 25': Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans
Description
CANFP5C025FBLA - Canare 75 Ohm F Cord, 25': Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare FP5C025 75Ohm F To F RF Line Cord 25'
CANFP5C025
Canare FP5C025 75Ohm F To F RF Line Cord 25' CANFP5C025
CANFP5C025FBLA - Canare 75 Ohm F Cord, 25': Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans

CANFP5C025FBLA - Canare 75 Ohm F Cord, 25': Black
Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths.
FEATURES:

  • Canare 75 Ohm FP-C5F Crimp Plugs
  • Super Flexible, easy payout & wrap-up
  • High Density Copper Braid Shields
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS
  • Analog & Digital Video
  • Studio Tie Lines, Patch Cord, Rack Wiring
  • Satellite Headends and OB Vans
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANFP5C025
Product Name Canare FP5C025 75Ohm F To F RF Line Cord 25'
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 091339-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details