HAVE, Inc. Canare FP5C015 75Ohm F To F RF Line Cord 15' CANFP5C015

Description
CANFP5C015FBLA - Canare 75 Ohm F Cord, 15': Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans
Description
CANFP5C015FBLA - Canare 75 Ohm F Cord, 15': Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare FP5C015 75Ohm F To F RF Line Cord 15'
CANFP5C015
Canare FP5C015 75Ohm F To F RF Line Cord 15' CANFP5C015
CANFP5C015FBLA - Canare 75 Ohm F Cord, 15': Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans

CANFP5C015FBLA - Canare 75 Ohm F Cord, 15': Black
Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths.
FEATURES:

  • Canare 75 Ohm FP-C5F Crimp Plugs
  • Super Flexible, easy payout & wrap-up
  • High Density Copper Braid Shields
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS
  • Analog & Digital Video
  • Studio Tie Lines, Patch Cord, Rack Wiring
  • Satellite Headends and OB Vans
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANFP5C015
Product Name Canare FP5C015 75Ohm F To F RF Line Cord 15'
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-9 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers