HAVE, Inc. Canare FP5C005 75Ohm F To F RF Line Cords 5' CANFP5C005

Description
CANFP5C005FBLA - Canare 75 Ohm F Cord, 5': Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans
Description
CANFP5C005FBLA - Canare 75 Ohm F Cord, 5': Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare FP5C005 75Ohm F To F RF Line Cords 5'
CANFP5C005
Canare FP5C005 75Ohm F To F RF Line Cords 5' CANFP5C005
CANFP5C005FBLA - Canare 75 Ohm F Cord, 5': Black Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths. FEATURES: Canare 75 Ohm FP-C5F Crimp Plugs Super Flexible, easy payout & wrap-up High Density Copper Braid Shields 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS Analog & Digital Video Studio Tie Lines, Patch Cord, Rack Wiring Satellite Headends and OB Vans

CANFP5C005FBLA - Canare 75 Ohm F Cord, 5': Black
Canare Premium RF video line cords, made with low loss Canare L-5CFB 75 ohm video cable, come in a variety of jacket colors and lengths.
FEATURES:

  • Canare 75 Ohm FP-C5F Crimp Plugs
  • Super Flexible, easy payout & wrap-up
  • High Density Copper Braid Shields
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS
  • Analog & Digital Video
  • Studio Tie Lines, Patch Cord, Rack Wiring
  • Satellite Headends and OB Vans
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANFP5C005
Product Name Canare FP5C005 75Ohm F To F RF Line Cords 5'
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Blue
Cable Insulation Fluoropolymer insulation
View Details
Twisted Pair & Multicore Data Cable - 349656 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details