HAVE, Inc. Canare F9 RCA Male Long Handle Gold Tip CANF9

Description
Canare Narrow Profile RCA Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Narrow Profile RCA Audio connector. Cable Entry I.D. : .248 in (6.3 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability. Gold-plated brass inner shaft offering low contact resistance and eliminates corrosion problems with the mating receptacle. Narrow profile, body extends over contact.
Description
Canare Narrow Profile RCA Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Narrow Profile RCA Audio connector. Cable Entry I.D. : .248 in (6.3 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability. Gold-plated brass inner shaft offering low contact resistance and eliminates corrosion problems with the mating receptacle. Narrow profile, body extends over contact.

Suppliers

Company
Product
Description
Supplier Links
Canare F9 RCA Male Long Handle Gold Tip - CANF9 - HAVE, Inc.
Hudson, NY, USA
Canare F9 RCA Male Long Handle Gold Tip
CANF9
Canare F9 RCA Male Long Handle Gold Tip CANF9
Canare Narrow Profile RCA Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects. Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage. Narrow Profile RCA Audio connector. Cable Entry I.D. : .248 in (6.3 mm) Max. Cable O.D. : .236 in. (6.0 mm) Body: Brass Material Plating: Nickel Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief. Proprietary 360 degree cable clamp design that ensures long life durability. Gold-plated brass inner shaft offering low contact resistance and eliminates corrosion problems with the mating receptacle. Narrow profile, body extends over contact.

Canare Narrow Profile RCA Connector. All Canare premium "F-series" audio connectors are designed to accommodate small to large O.D. cables, with a generous soldering area for easy wiring assembly, good electromechanical characteristics, super performance and long life durability for the discriminating professional. Perfect for Guitar/Keyboards, sound mixers, PA systems, test probes and Hi-Fi Interconnects.

  • Satin-finished, nickel-plated solid brass handle shuts out static and electromagnetic noise. Specially designed knurled surface to prevent finger slippage.
  • Narrow Profile RCA Audio connector.
  • Cable Entry I.D. : .248 in (6.3 mm)
  • Max. Cable O.D. : .236 in. (6.0 mm)
  • Body: Brass
  • Material Plating: Nickel
  • Spring type strain relief prevents cable damage due to repeated bending at the connector entry point. Cable lasts 3 times longer than plugs without strain relief.
  • Proprietary 360 degree cable clamp design that ensures long life durability.
  • Gold-plated brass inner shaft offering low contact resistance and eliminates corrosion problems with the mating receptacle.
  • Narrow profile, body extends over contact.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number CANF9
Product Name Canare F9 RCA Male Long Handle Gold Tip
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Plug - NECC-L2G4-C1-M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers