HAVE, Inc. Canare EC010F Starquad Microphone Cable 10 FT CANEC010F

Description
CANEC010FBLA - Canare Starquad Microphone Audio Cable, 10 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers
Description
CANEC010FBLA - Canare Starquad Microphone Audio Cable, 10 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers

Suppliers

Company
Product
Description
Supplier Links
Canare EC010F Starquad Microphone Cable 10 FT - CANEC010F - HAVE, Inc.
Hudson, NY, USA
Canare EC010F Starquad Microphone Cable 10 FT
CANEC010F
Canare EC010F Starquad Microphone Cable 10 FT CANEC010F
CANEC010FBLA - Canare Starquad Microphone Audio Cable, 10 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins. FEATURES: Super Flexible even in sub-zero weather Rejects EMI, RFI and Handling Noise High Density Copper Braid Shield Variety of Matte Finish Jacket Colors 100% Test and Quality Controlled Excellent Connector Pull Strength APPLICATIONS: Microphones Studio Audio Tie Lines Patch Cords Rack Wiring Snake Systems PA Mixers

CANEC010FBLA - Canare Starquad Microphone Audio Cable, 10 Length, Available Colors: Black, Blue, Gray, Green, Orange, Purple, Red, White, Yellow
Canare pre-assembled Star Quad Professional Microphone audio cords are available in a variety of convenient lengths and matte finish jacket colors. Both ends are meticulously hand soldered using premium Neutrik XLR-3 connectors with black chrome shells and gold plated contact pins.
FEATURES:

  • Super Flexible even in sub-zero weather
  • Rejects EMI, RFI and Handling Noise
  • High Density Copper Braid Shield
  • Variety of Matte Finish Jacket Colors
  • 100% Test and Quality Controlled
  • Excellent Connector Pull Strength
    APPLICATIONS:
  • Microphones
  • Studio Audio Tie Lines
  • Patch Cords
  • Rack Wiring
  • Snake Systems
  • PA Mixers
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number CANEC010F
Product Name Canare EC010F Starquad Microphone Cable 10 FT
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12W5-P-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details