HAVE, Inc. Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid - 100 CANDA206-100M

Description
Canare 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It':s robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:10.1 ohms/1000 ft. Shield DC Resistance: <:4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .287 in. (7.3mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: Blue
Description
Canare 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It':s robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:10.1 ohms/1000 ft. Shield DC Resistance: <:4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .287 in. (7.3mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: Blue

Suppliers

Company
Product
Description
Supplier Links
Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid - 100 - CANDA206-100M - HAVE, Inc.
Hudson, NY, USA
Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid - 100
CANDA206-100M
Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid - 100 CANDA206-100M
Canare 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It':s robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:10.1 ohms/1000 ft. Shield DC Resistance: <:4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .287 in. (7.3mm) Available Reel Sizes: 100M (328 ft.), 200M (656 ft.) Jacket Color: Blue

Canare 110-ohm AES/EBU Digital Audio Cable has a large OD for longest cable runs. It':s robust construction makes this cable an excellent choice for all Digital Pro Audio field recording. Features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance.

  • AES/EBU Digital Audio Cable - single channel.
  • Large OD for longest cable runs.
  • Maximum recommended AES/EBU length: 1,180 ft. (360 meters)
  • Conductor: 20 AWG, Stranded Twisted Pair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant 110-ohm impedance.
  • Shield: >:95% Copper High-density Braid.
  • Conductor DC Resistance: <:10.1 ohms/1000 ft.
  • Shield DC Resistance: <:4.3 ohms/1000 ft.
  • Nominal Capacitance: 14.6 pF/ft
  • Nominal Impedance: 110-ohm.
  • Nominal Outside Diameter (O.D.): .287 in. (7.3mm)
  • Available Reel Sizes: 100M (328 ft.), 200M (656 ft.)
  • Jacket Color: Blue
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANDA206-100M
Product Name Canare DA206 AES/EBU Digital Audio Cable 1Pr 20G Braid - 100
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
FEP & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation FEP
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers