HAVE, Inc. Canare DA202AT AES/EBU Digital Audio Cable 1Pr 25G Foil Shie CANDA202AT

Description
Canare's mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors and 100% Aluminum Foil Shield, great for short runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 426 ft. (130 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: 100% Aluminum Foil. Conductor DC Resistance: <32.3 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .157 in. (4.0mm) Jacket Color: Blue FOR CUTS: 50' Minimum Length for Single Channel Cuts.
Description
Canare's mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors and 100% Aluminum Foil Shield, great for short runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 426 ft. (130 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: 100% Aluminum Foil. Conductor DC Resistance: <32.3 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .157 in. (4.0mm) Jacket Color: Blue FOR CUTS: 50' Minimum Length for Single Channel Cuts.

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare DA202AT AES/EBU Digital Audio Cable 1Pr 25G Foil Shie
CANDA202AT
Canare DA202AT AES/EBU Digital Audio Cable 1Pr 25G Foil Shie CANDA202AT
Canare's mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors and 100% Aluminum Foil Shield, great for short runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 426 ft. (130 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: 100% Aluminum Foil. Conductor DC Resistance: <32.3 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .157 in. (4.0mm) Jacket Color: Blue FOR CUTS: 50' Minimum Length for Single Channel Cuts.

Canare's mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors and 100% Aluminum Foil Shield, great for short runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance.

  • AES/EBU Digital Audio Cable - single channel.
  • Maximum recommended AES/EBU length: 426 ft. (130 meters)
  • Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant 110-ohm impedance.
  • Shield: 100% Aluminum Foil.
  • Conductor DC Resistance: <32.3 ohms/1000 ft.
  • Nominal Impedance: 110-ohm.
  • Nominal Outside Diameter (O.D.): .157 in. (4.0mm)
  • Jacket Color: Blue
  • FOR CUTS: 50' Minimum Length for Single Channel Cuts.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANDA202AT
Product Name Canare DA202AT AES/EBU Digital Audio Cable 1Pr 25G Foil Shie
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Insulation PFA insulation
View Details
Polyester Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation FEP
Cable Conductor Copper
View Details
Power Cable - 0594753001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details