HAVE, Inc. Canare DA202AT AES/EBU Digital Audio Cable 1Pr 25G Foil Shie CANDA202AT-200M

Description
Canare':s mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors and 100% Aluminum Foil Shield, great for short runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 426 ft. (130 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: 100% Aluminum Foil. Conductor DC Resistance: <:32.3 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .157 in. (4.0mm) Available Reel Sizes: 200M (656 ft.) Jacket Color: Blue
Description
Canare':s mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors and 100% Aluminum Foil Shield, great for short runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 426 ft. (130 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: 100% Aluminum Foil. Conductor DC Resistance: <:32.3 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .157 in. (4.0mm) Available Reel Sizes: 200M (656 ft.) Jacket Color: Blue

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare DA202AT AES/EBU Digital Audio Cable 1Pr 25G Foil Shie
CANDA202AT-200M
Canare DA202AT AES/EBU Digital Audio Cable 1Pr 25G Foil Shie CANDA202AT-200M
Canare':s mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors and 100% Aluminum Foil Shield, great for short runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 426 ft. (130 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: 100% Aluminum Foil. Conductor DC Resistance: <:32.3 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .157 in. (4.0mm) Available Reel Sizes: 200M (656 ft.) Jacket Color: Blue

Canare':s mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors and 100% Aluminum Foil Shield, great for short runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance.

  • AES/EBU Digital Audio Cable - single channel.
  • Maximum recommended AES/EBU length: 426 ft. (130 meters)
  • Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant 110-ohm impedance.
  • Shield: 100% Aluminum Foil.
  • Conductor DC Resistance: <:32.3 ohms/1000 ft.
  • Nominal Impedance: 110-ohm.
  • Nominal Outside Diameter (O.D.): .157 in. (4.0mm)
  • Available Reel Sizes: 200M (656 ft.)
  • Jacket Color: Blue
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANDA202AT-200M
Product Name Canare DA202AT AES/EBU Digital Audio Cable 1Pr 25G Foil Shie
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
E10424 - CAT 5e Ethernet Cable (2 Data Pair) - E10424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Twisted Pair & Multicore Data Cable - 534080 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.5600 mm2
View Details