HAVE, Inc. Canare DA202-2P AES/EBU Digital Audio Cable 2Pr 25G CANDA2022P

Description
Canare's multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <32.3 ohms/1000 ft. Shield DC Resistance: <7.0 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .421 in. (10.7mm) Jacket Color: Blue FOR CUTS: 25' Minimum Length for Multichannel Cuts.
Description
Canare's multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <32.3 ohms/1000 ft. Shield DC Resistance: <7.0 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .421 in. (10.7mm) Jacket Color: Blue FOR CUTS: 25' Minimum Length for Multichannel Cuts.

Suppliers

Company
Product
Description
Supplier Links
Canare DA202-2P AES/EBU Digital Audio Cable 2Pr 25G - CANDA2022P - HAVE, Inc.
Hudson, NY, USA
Canare DA202-2P AES/EBU Digital Audio Cable 2Pr 25G
CANDA2022P
Canare DA202-2P AES/EBU Digital Audio Cable 2Pr 25G CANDA2022P
Canare's multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <32.3 ohms/1000 ft. Shield DC Resistance: <7.0 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .421 in. (10.7mm) Jacket Color: Blue FOR CUTS: 25' Minimum Length for Multichannel Cuts.

Canare's multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance.

  • 110-ohm AES/EBU Digital Audio Cable - Multichannel, 2, 4 and 8 channel pairs
  • Maximum recommended AES/EBU length: 590 ft. (180 meters)
  • Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant 110-ohm impedance.
  • Shield: >95% Copper High-density Braid.
  • Conductor DC Resistance: <32.3 ohms/1000 ft.
  • Shield DC Resistance: <7.0 ohms/1000 ft.
  • Nominal Impedance: 110-ohm.
  • Nominal Outside Diameter (O.D.): .421 in. (10.7mm)
  • Jacket Color: Blue
  • FOR CUTS: 25' Minimum Length for Multichannel Cuts.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANDA2022P
Product Name Canare DA202-2P AES/EBU Digital Audio Cable 2Pr 25G
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation Insulation consists of foamed fluoropolymer
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Twisted Pair Cable - 153711-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers