HAVE, Inc. Canare DA202 AES/EBU Digital Audio Cable 1Pr 25G CANDA202

Description
Canare's mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <32.3 ohms/1000 ft. Shield DC Resistance: <6.8 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) JacketColor: Blue FOR CUTS: 50' Minimum Length for Single Channel Cuts.
Description
Canare's mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <32.3 ohms/1000 ft. Shield DC Resistance: <6.8 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) JacketColor: Blue FOR CUTS: 50' Minimum Length for Single Channel Cuts.

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare DA202 AES/EBU Digital Audio Cable 1Pr 25G
CANDA202
Canare DA202 AES/EBU Digital Audio Cable 1Pr 25G CANDA202
Canare's mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <32.3 ohms/1000 ft. Shield DC Resistance: <6.8 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) JacketColor: Blue FOR CUTS: 50' Minimum Length for Single Channel Cuts.

Canare's mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance.

  • AES/EBU Digital Audio Cable - single channel.
  • Maximum recommended AES/EBU length: 590 ft. (180 meters)
  • Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant110-ohm impedance.
  • Shield: >95% Copper High-density Braid.
  • Conductor DC Resistance: <32.3 ohms/1000 ft.
  • Shield DC Resistance: <6.8 ohms/1000 ft.
  • Nominal Impedance: 110-ohm.
  • Nominal Outside Diameter (O.D.): .197 in. (5.0mm)
  • JacketColor: Blue
  • FOR CUTS: 50' Minimum Length for Single Channel Cuts.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANDA202
Product Name Canare DA202 AES/EBU Digital Audio Cable 1Pr 25G
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation Insulation consists of foamed fluoropolymer
View Details
Twisted Pair & Multicore Data Cable - 349682 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details