HAVE, Inc. Canare DA202 AES/EBU Digital Audio Cable 1Pr 25G - 100M (328 CANDA202-100M

Description
Canare':s mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:32.3 ohms/1000 ft. Shield DC Resistance: <:6.8 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: Blue
Description
Canare':s mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:32.3 ohms/1000 ft. Shield DC Resistance: <:6.8 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: Blue

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Canare DA202 AES/EBU Digital Audio Cable 1Pr 25G - 100M (328
CANDA202-100M
Canare DA202 AES/EBU Digital Audio Cable 1Pr 25G - 100M (328 CANDA202-100M
Canare':s mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance. AES/EBU Digital Audio Cable - single channel. Maximum recommended AES/EBU length: 590 ft. (180 meters) Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility. Special PE Filler Rods maintain constant110-ohm impedance. Shield: >:95% Copper High-density Braid. Conductor DC Resistance: <:32.3 ohms/1000 ft. Shield DC Resistance: <:6.8 ohms/1000 ft. Nominal Impedance: 110-ohm. Nominal Outside Diameter (O.D.): .197 in. (5.0mm) Available Reel Sizes: 100M (328 ft.) Jacket Color: Blue

Canare':s mini version 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Integral drain wire for easy ground wiring. Other features include Twisted Pairs with <:95% Braid Shield and special PE Filler Rods to maintain constant 110-ohm impedance.

  • AES/EBU Digital Audio Cable - single channel.
  • Maximum recommended AES/EBU length: 590 ft. (180 meters)
  • Conductor: 25 AWG, Stranded Twisted Pair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant110-ohm impedance.
  • Shield: >:95% Copper High-density Braid.
  • Conductor DC Resistance: <:32.3 ohms/1000 ft.
  • Shield DC Resistance: <:6.8 ohms/1000 ft.
  • Nominal Impedance: 110-ohm.
  • Nominal Outside Diameter (O.D.): .197 in. (5.0mm)
  • Available Reel Sizes: 100M (328 ft.)
  • Jacket Color: Blue
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANDA202-100M
Product Name Canare DA202 AES/EBU Digital Audio Cable 1Pr 25G - 100M (328
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
E20424 - CAT 5e Ethernet Cable (2 Data Pair) - E20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Ribbon Cable, 6 Conductor, 100Ft, 28Awg, 150V, Gray; Cable Shielding Madisoncable Te Connectivity - 66F6269 - Newark, An Avnet Company
Specs
Product Category Cable Assembly
Cable Shielding No Shielding
Number of Conductors 6 #
View Details