Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REELS
HAVE, INC.
CANCRP03 -- CANARE CABLE HANGER (3PC SET) FOR R300S
HAVE, Inc.
Canare Cable Hanger (3Pc Set) For R300S
CANCRP03
Description
CANCRP03 - CABLE HANGER for Canare R300S Cable Reel.
Description
CANCRP03 - CABLE HANGER for Canare R300S Cable Reel.
Suppliers
Company
Product
Description
Supplier Links
HAVE, Inc.
Hudson, NY, USA
Canare Cable Hanger (3Pc Set) For R300S
CANCRP03
Canare Cable Hanger (3Pc Set) For R300S
CANCRP03
CANCRP03 - CABLE HANGER for Canare R300S Cable Reel.
CANCRP03 - CABLE HANGER for Canare R300S Cable Reel.
Supplier's Site
Technical Specifications
HAVE, Inc.
Product Category
Reels
Product Number
CANCRP03
Product Name
Canare Cable Hanger (3Pc Set) For R300S
Type Of Reel
Cable Reel
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Air Hose Reels
7883732
Specs
Type Of Reel
Hose Reel
Length
32.81 ft (100 dm)
Rewind Options
Automatic
View Details
Hannay Reels
Portable Stoarge Hose Reel On Wheels
AT1200
Specs
Type Of Reel
Hose Reel
Material Of Construction
Steel
Flange Diameter
22.75 inch (578 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length
A 3Z53-ML3946
Specs
Type Of Reel
Cable Reel
Hose Cable Diameter
0.0240 inch (0.6096 mm)
Rewind Options
Spring
View Details
Raymond Handling Consultants, L.C.
DUAL HYDRAULIC AUTO-RETRACTABLE REELS
HTHA7630-OMP
Specs
Type Of Reel
Hose Reel
Inside Hose Diameter
0.3750 inch (9.52 mm)
Maximum Pressure
2000 psi (1408 m H2O)
View Details