HAVE, Inc. Canare R300N With 90M Of L-3C2VS CANCR90BN

Description
CANCR90BN - Canare R300BN Cable Reel, bundled with 90 Meters of L-3C2VS Cable. About the CANR300BN Canare Cable Reel: Small Size; High Quality Dependability, and Road Worthy. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding; Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage; and Position 3: FULL LOCK for useduring transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R300BN - Connector Mounting: 75-ohm BNC Jack, 1 each on Hub and Flange Cable bundle is 90 meters of L-5C2VS cable with BCP-H5B BNC connectors at both ends.
Description
CANCR90BN - Canare R300BN Cable Reel, bundled with 90 Meters of L-3C2VS Cable. About the CANR300BN Canare Cable Reel: Small Size; High Quality Dependability, and Road Worthy. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding; Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage; and Position 3: FULL LOCK for useduring transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R300BN - Connector Mounting: 75-ohm BNC Jack, 1 each on Hub and Flange Cable bundle is 90 meters of L-5C2VS cable with BCP-H5B BNC connectors at both ends.

Suppliers

Company
Product
Description
Supplier Links
Canare R300N With 90M Of L-3C2VS - CANCR90BN - HAVE, Inc.
Hudson, NY, USA
Canare R300N With 90M Of L-3C2VS
CANCR90BN
Canare R300N With 90M Of L-3C2VS CANCR90BN
CANCR90BN - Canare R300BN Cable Reel, bundled with 90 Meters of L-3C2VS Cable. About the CANR300BN Canare Cable Reel: Small Size; High Quality Dependability, and Road Worthy. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding; Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage; and Position 3: FULL LOCK for useduring transportation since reel will not rotate. Durable long lasting black finish Tubular Steel Construction Rugged winding handle Roll-around casters on Medium and Large R models Exit flange port for snake ends R300BN - Connector Mounting: 75-ohm BNC Jack, 1 each on Hub and Flange Cable bundle is 90 meters of L-5C2VS cable with BCP-H5B BNC connectors at both ends.

CANCR90BN - Canare R300BN Cable Reel, bundled with 90 Meters of L-3C2VS Cable.
About the CANR300BN Canare Cable Reel: Small Size; High Quality Dependability, and Road Worthy. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment without tangles or twisting. The perfect way to facilitate transporting and laying cable. All Canare R-series reels feature their "3 Position Brake Lock System". Position 1: FREE SPOOL best for rewinding; Position 2: SOFT BRAKE best for pulling out cable, with friction to prevent spillage; and Position 3: FULL LOCK for useduring transportation since reel will not rotate.

  • Durable long lasting black finish
  • Tubular Steel Construction
  • Rugged winding handle
  • Roll-around casters on Medium and Large R models
  • Exit flange port for snake ends
  • R300BN - Connector Mounting: 75-ohm BNC Jack, 1 each on Hub and Flange
  • Cable bundle is 90 meters of L-5C2VS cable with BCP-H5B BNC connectors at both ends.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number CANCR90BN
Product Name Canare R300N With 90M Of L-3C2VS
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 9119453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.4724 inch (12 mm)
Maximum Pressure 290 psi (204 m H2O)
View Details
Manual Rewind Reel - 3000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 24.75 inch (629 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
D-SERIES HOSE REELS - HLD1000* - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 1 inch (25.4 mm)
Maximum Pressure 300 psi (211 m H2O)
View Details