HAVE, Inc. Canare A3V2FB Combo Cable 3 Audio 2 Video - 200M (656 ft) Re CANA3V2FB-200M

Description
Canare Audio + Video Composite Cable bundle with 3 Balanced Audio channels and 2 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x3 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with Foil Shield and drain wire. 75-ohm 3-CFB x 2 Coax Video Channels. Video Channels : 22 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and Double Shields (91% Braid over 100% Foil) Lightweight with reduced OD of only .488 inch. Jacket color: Black FULL REEL - 200M (656':)
Description
Canare Audio + Video Composite Cable bundle with 3 Balanced Audio channels and 2 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x3 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with Foil Shield and drain wire. 75-ohm 3-CFB x 2 Coax Video Channels. Video Channels : 22 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and Double Shields (91% Braid over 100% Foil) Lightweight with reduced OD of only .488 inch. Jacket color: Black FULL REEL - 200M (656':)

Suppliers

Company
Product
Description
Supplier Links
Canare A3V2FB Combo Cable 3 Audio 2 Video - 200M (656 ft) Re - CANA3V2FB-200M - HAVE, Inc.
Hudson, NY, USA
Canare A3V2FB Combo Cable 3 Audio 2 Video - 200M (656 ft) Re
CANA3V2FB-200M
Canare A3V2FB Combo Cable 3 Audio 2 Video - 200M (656 ft) Re CANA3V2FB-200M
Canare Audio + Video Composite Cable bundle with 3 Balanced Audio channels and 2 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x3 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with Foil Shield and drain wire. 75-ohm 3-CFB x 2 Coax Video Channels. Video Channels : 22 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and Double Shields (91% Braid over 100% Foil) Lightweight with reduced OD of only .488 inch. Jacket color: Black FULL REEL - 200M (656':)

Canare Audio + Video Composite Cable bundle with 3 Balanced Audio channels and 2 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes.

  • 2B2-AT x3 Balanced Audio Twisted Pair Channels.
  • Audio Channels : 25 AWG with Foil Shield and drain wire.
  • 75-ohm 3-CFB x 2 Coax Video Channels.
  • Video Channels : 22 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and Double Shields (91% Braid over 100% Foil)
  • Lightweight with reduced OD of only .488 inch.
  • Jacket color: Black
  • FULL REEL - 200M (656':)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANA3V2FB-200M
Product Name Canare A3V2FB Combo Cable 3 Audio 2 Video - 200M (656 ft) Re
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair & Multicore Data Cable - 349523 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details