HAVE, Inc. Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm - 100M (328 f CANA2V2L-100M

Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x 2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shieldand drain wire. 75-ohm 3C-2V x 2 Coax Video Channel. Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield Control Lines: 0.2mmx 4 - 24 AWG Lightweight with v OD of only .433 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCACrimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black
Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x 2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shieldand drain wire. 75-ohm 3C-2V x 2 Coax Video Channel. Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield Control Lines: 0.2mmx 4 - 24 AWG Lightweight with v OD of only .433 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCACrimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm - 100M (328 f - CANA2V2L-100M - HAVE, Inc.
Hudson, NY, USA
Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm - 100M (328 f
CANA2V2L-100M
Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm - 100M (328 f CANA2V2L-100M
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x 2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shieldand drain wire. 75-ohm 3C-2V x 2 Coax Video Channel. Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield Control Lines: 0.2mmx 4 - 24 AWG Lightweight with v OD of only .433 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCACrimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black

Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels, 2 low loss 75-ohm Digital Video Coax channels, plus 4 insulated "intercom/remote control tally lines to trigger camera, VCRor other switching functions. Great for ENG/EFP/OB applications or A/V Combination Snakes.

  • 2B2-AT x 2 Balanced Audio Twisted Pair Channels.
  • Audio Channels : 25 AWG with >:97% AC Braid Shieldand drain wire.
  • 75-ohm 3C-2V x 2 Coax Video Channel.
  • Video Channels : 24 AWG featuring Foam Core dielectric with Solid Copper Center Conductor and 100% AL Foil Shield
  • Control Lines: 0.2mmx 4 - 24 AWG
  • Lightweight with v OD of only .433 inch.
  • Channel jackets colored coded for easy id.
  • Special Fillers prohibit Cable Component Twisting
  • Use with Canare 75-ohm BNC, F or RCACrimp plugs
  • Available Reel Size: 100M (328 ft.) &: 200M (656 ft)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANA2V2L-100M
Product Name Canare A2V2L Combo Cable 2 Audio 2 Coax 4 Comm - 100M (328 f
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details