HAVE, Inc. Canare A2V1 ENG/EFP 1 Coax/2 Audio 24G/25G CANA2V1

Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >97% AC Braid Shield and drain wire. 75-ohm 3C-2V x 1 Coax Video Channel. Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield Lightweight with very thin profile OD of only .382 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCA Crimp plugs Jacket color: Black FOR CUTS: 25' Minimum Length for Multichannel Cuts.
Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >97% AC Braid Shield and drain wire. 75-ohm 3C-2V x 1 Coax Video Channel. Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield Lightweight with very thin profile OD of only .382 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCA Crimp plugs Jacket color: Black FOR CUTS: 25' Minimum Length for Multichannel Cuts.

Suppliers

Company
Product
Description
Supplier Links
Canare A2V1 ENG/EFP 1 Coax/2 Audio 24G/25G - CANA2V1 - HAVE, Inc.
Hudson, NY, USA
Canare A2V1 ENG/EFP 1 Coax/2 Audio 24G/25G
CANA2V1
Canare A2V1 ENG/EFP 1 Coax/2 Audio 24G/25G CANA2V1
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >97% AC Braid Shield and drain wire. 75-ohm 3C-2V x 1 Coax Video Channel. Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield Lightweight with very thin profile OD of only .382 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCA Crimp plugs Jacket color: Black FOR CUTS: 25' Minimum Length for Multichannel Cuts.

Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes.

  • 2B2-AT x2 Balanced Audio Twisted Pair Channels.
  • Audio Channels : 25 AWG with >97% AC Braid Shield and drain wire.
  • 75-ohm 3C-2V x 1 Coax Video Channel.
  • Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield
  • Lightweight with very thin profile OD of only .382 inch.
  • Channel jackets colored coded for easy id.
  • Special Fillers prohibit Cable Component Twisting
  • Use with Canare 75-ohm BNC, F or RCA Crimp plugs
  • Jacket color: Black
  • FOR CUTS: 25' Minimum Length for Multichannel Cuts.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANA2V1
Product Name Canare A2V1 ENG/EFP 1 Coax/2 Audio 24G/25G
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 349534 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.7500 mm2
View Details
E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details