HAVE, Inc. Canare A2V1 ENG/EFG 1 Coax/2 Audio 24G/25G - 200M (656 ft) R CANA2V1-200M

Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shield and drain wire. 75-ohm 3C-2V x 1 Coax Video Channel. Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield Lightweight with very thin profile OD of only .382 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCA Crimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black
Description
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shield and drain wire. 75-ohm 3C-2V x 1 Coax Video Channel. Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield Lightweight with very thin profile OD of only .382 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCA Crimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black

Suppliers

Company
Product
Description
Supplier Links
Canare A2V1 ENG/EFG 1 Coax/2 Audio 24G/25G - 200M (656 ft) R - CANA2V1-200M - HAVE, Inc.
Hudson, NY, USA
Canare A2V1 ENG/EFG 1 Coax/2 Audio 24G/25G - 200M (656 ft) R
CANA2V1-200M
Canare A2V1 ENG/EFG 1 Coax/2 Audio 24G/25G - 200M (656 ft) R CANA2V1-200M
Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes. 2B2-AT x2 Balanced Audio Twisted Pair Channels. Audio Channels : 25 AWG with >:97% AC Braid Shield and drain wire. 75-ohm 3C-2V x 1 Coax Video Channel. Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield Lightweight with very thin profile OD of only .382 inch. Channel jackets colored coded for easy id. Special Fillers prohibit Cable Component Twisting Use with Canare 75-ohm BNC, F or RCA Crimp plugs Available Reel Size: 100M (328 ft.) &: 200M (656 ft) Jacket color: Black

Canare Audio + Video Composite Cable bundle with 2 Balanced Audio channels and 1 low loss 75-ohm Digital Video Coax channels. Great for ENG/EFP/OB applications or A/V Combination Snakes.

  • 2B2-AT x2 Balanced Audio Twisted Pair Channels.
  • Audio Channels : 25 AWG with >:97% AC Braid Shield and drain wire.
  • 75-ohm 3C-2V x 1 Coax Video Channel.
  • Video Channels : 24 AWG featuring Foam Coredielectric with Solid Copper Center Conductor and 100% AL Foil Shield
  • Lightweight with very thin profile OD of only .382 inch.
  • Channel jackets colored coded for easy id.
  • Special Fillers prohibit Cable Component Twisting
  • Use with Canare 75-ohm BNC, F or RCA Crimp plugs
  • Available Reel Size: 100M (328 ft.) &: 200M (656 ft)
  • Jacket color: Black
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number CANA2V1-200M
Product Name Canare A2V1 ENG/EFG 1 Coax/2 Audio 24G/25G - 200M (656 ft) R
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair Cable - 143043-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers