HAVE, Inc. Canare 4S6 Starquad Speaker Cable 20 AWG - 200M (656 ft) Ree CAN4S6-200M

Description
Canare':s lighter gauge, very flexible Star Quad Speaker cable, great choice for high frequency components, short line runs, and DC Power Cords. Super flexible 4 x 20 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 17 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:11.4 ohms/1000 ft. Nominal Capacitance: 38.0 pF/ft Nominal Outside Diameter (O.D.): .252 in. (6.4mm) Available Reel Sizes: 200M (656 ft.) Available colors: Black, Gray
Description
Canare':s lighter gauge, very flexible Star Quad Speaker cable, great choice for high frequency components, short line runs, and DC Power Cords. Super flexible 4 x 20 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 17 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:11.4 ohms/1000 ft. Nominal Capacitance: 38.0 pF/ft Nominal Outside Diameter (O.D.): .252 in. (6.4mm) Available Reel Sizes: 200M (656 ft.) Available colors: Black, Gray

Suppliers

Company
Product
Description
Supplier Links
Canare 4S6 Starquad Speaker Cable 20 AWG - 200M (656 ft) Ree - CAN4S6-200M - HAVE, Inc.
Hudson, NY, USA
Canare 4S6 Starquad Speaker Cable 20 AWG - 200M (656 ft) Ree
CAN4S6-200M
Canare 4S6 Starquad Speaker Cable 20 AWG - 200M (656 ft) Ree CAN4S6-200M
Canare':s lighter gauge, very flexible Star Quad Speaker cable, great choice for high frequency components, short line runs, and DC Power Cords. Super flexible 4 x 20 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather Conductor: 17 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs. Conductor DC Resistance: <:11.4 ohms/1000 ft. Nominal Capacitance: 38.0 pF/ft Nominal Outside Diameter (O.D.): .252 in. (6.4mm) Available Reel Sizes: 200M (656 ft.) Available colors: Black, Gray

Canare':s lighter gauge, very flexible Star Quad Speaker cable, great choice for high frequency components, short line runs, and DC Power Cords. Super flexible 4 x 20 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in sub-zero weather

  • Conductor: 17 AWG (combined 4 conductor Quad), Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Special Polyethylene Dielectric for low capacitance and low series resistance for improved frequency response over long distance cable runs.
  • Conductor DC Resistance: <:11.4 ohms/1000 ft.
  • Nominal Capacitance: 38.0 pF/ft
  • Nominal Outside Diameter (O.D.): .252 in. (6.4mm)
  • Available Reel Sizes: 200M (656 ft.)
  • Available colors: Black, Gray
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number CAN4S6-200M
Product Name Canare 4S6 Starquad Speaker Cable 20 AWG - 200M (656 ft) Ree
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2887345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Standards / Certifications RoHS
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details