HAVE, Inc. CANARE 32MDSTSC STAGGERED MIDSIZE PATCH PANEL 2x32 1RU MDVJ- CAN32MDSTSC

Description
CAN32MDSTSC - Canare Hi-Density Mid-Size 2x32 1RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size VideoPatchbay - EIA 1RU Size 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van
Description
CAN32MDSTSC - Canare Hi-Density Mid-Size 2x32 1RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size VideoPatchbay - EIA 1RU Size 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

Suppliers

Company
Product
Description
Supplier Links
CANARE 32MDSTSC STAGGERED MIDSIZE PATCH PANEL 2x32 1RU MDVJ- - CAN32MDSTSC - HAVE, Inc.
Hudson, NY, USA
CANARE 32MDSTSC STAGGERED MIDSIZE PATCH PANEL 2x32 1RU MDVJ-
CAN32MDSTSC
CANARE 32MDSTSC STAGGERED MIDSIZE PATCH PANEL 2x32 1RU MDVJ- CAN32MDSTSC
CAN32MDSTSC - Canare Hi-Density Mid-Size 2x32 1RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size VideoPatchbay - EIA 1RU Size 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

CAN32MDSTSC - Canare Hi-Density Mid-Size 2x32 1RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output.
FEATURES/

  • 75-ohm Mid Size VideoPatchbay - EIA 1RU Size
  • 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output
  • DC to 2.4GHz; >20dB Return Loss
  • Canare Original "Rotary" Switch
  • Beryllium Copper, Gold Plated Center Contacts
  • Light Weight Alloy Body
  • Easy Maintenance with standard BNC and Canare "Slim BNC" connectors
    APPLICATIONS
  • 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video
  • HDTV Upgrades
  • NTSC Analog
  • OB Van
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number CAN32MDSTSC
Product Name CANARE 32MDSTSC STAGGERED MIDSIZE PATCH PANEL 2x32 1RU MDVJ-
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
48-Port 2U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA - N252-048 - Tripp Lite by Eaton
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 48
Height in U 2
View Details
3 suppliers