HAVE, Inc. CANARE 32MDST2U STAGGERED MIDSIZE PATCH PANEL 2x32 2RU MDVJ- CAN32MDST2U

Description
CAN32MDST2U - Canare Hi-Density Mid-Size 2x32 2RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size VideoPatchbay - EIA 2RU Size 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van
Description
CAN32MDST2U - Canare Hi-Density Mid-Size 2x32 2RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size VideoPatchbay - EIA 2RU Size 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

Suppliers

Company
Product
Description
Supplier Links
CANARE 32MDST2U STAGGERED MIDSIZE PATCH PANEL 2x32 2RU MDVJ- - CAN32MDST2U - HAVE, Inc.
Hudson, NY, USA
CANARE 32MDST2U STAGGERED MIDSIZE PATCH PANEL 2x32 2RU MDVJ-
CAN32MDST2U
CANARE 32MDST2U STAGGERED MIDSIZE PATCH PANEL 2x32 2RU MDVJ- CAN32MDST2U
CAN32MDST2U - Canare Hi-Density Mid-Size 2x32 2RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size VideoPatchbay - EIA 2RU Size 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

CAN32MDST2U - Canare Hi-Density Mid-Size 2x32 2RU Patchbay with MDVJ-W-ST-SC Normal Thoughput Mid-size 75-ohm Video Jacks with Staggered Output.
FEATURES/

  • 75-ohm Mid Size VideoPatchbay - EIA 2RU Size
  • 32x MDVJ-W-ST-SC Normal Through Loaded, Staggered output
  • DC to 2.4GHz; >20dB Return Loss
  • Canare Original "Rotary" Switch
  • Beryllium Copper, Gold Plated Center Contacts
  • Light Weight Alloy Body
  • Easy Maintenance with standard BNC and Canare "Slim BNC" connectors
    APPLICATIONS
  • 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video
  • HDTV Upgrades
  • NTSC Analog
  • OB Van
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number CAN32MDST2U
Product Name CANARE 32MDST2U STAGGERED MIDSIZE PATCH PANEL 2x32 2RU MDVJ-
Unlock Full Specs
to access all available technical data

Similar Products