HAVE, Inc. CANARE 32MDSSTSC STAGGERED MIDSIZE PATCH PANEL 2x32 1RU MDVJ CAN32MDSSTSC

Description
CAN32MDSSTSC - Canare Hi-Density Mid-Size 2x32 1RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size Video Patchbay - EIA 1RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van
Description
CAN32MDSSTSC - Canare Hi-Density Mid-Size 2x32 1RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size Video Patchbay - EIA 1RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

Suppliers

Company
Product
Description
Supplier Links
CANARE 32MDSSTSC STAGGERED MIDSIZE PATCH PANEL 2x32 1RU MDVJ - CAN32MDSSTSC - HAVE, Inc.
Hudson, NY, USA
CANARE 32MDSSTSC STAGGERED MIDSIZE PATCH PANEL 2x32 1RU MDVJ
CAN32MDSSTSC
CANARE 32MDSSTSC STAGGERED MIDSIZE PATCH PANEL 2x32 1RU MDVJ CAN32MDSSTSC
CAN32MDSSTSC - Canare Hi-Density Mid-Size 2x32 1RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size Video Patchbay - EIA 1RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

CAN32MDSSTSC - Canare Hi-Density Mid-Size 2x32 1RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output.
FEATURES/

  • 75-ohm Mid Size Video Patchbay - EIA 1RU Size
  • 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output
  • DC to 2.4GHz; >20dB Return Loss
  • Canare Original "Rotary" Switch
  • Beryllium Copper, Gold Plated Center Contacts
  • Light Weight Alloy Body
  • Easy Maintenance with standard BNC and Canare "Slim BNC" connectors
    APPLICATIONS
  • 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video
  • HDTV Upgrades
  • NTSC Analog
  • OB Van
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number CAN32MDSSTSC
Product Name CANARE 32MDSSTSC STAGGERED MIDSIZE PATCH PANEL 2x32 1RU MDVJ
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2592384 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 95-N48S-2M3X8M-20-ND - DigiKey
Specs
Port Type MTP, MPO
Cable Specifications Fiber Optic Cable
View Details
96 Port Cat5e Patch Panel - 43-696 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details