HAVE, Inc. Canare Stag 4Ru 6X32 Mdvj-S-St-Sc CAN32MDSST4U

Description
CAN32MDSST4U - Canare Hi-Density Mid-Size 6x32 4RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size Video Patchbay - EIA 4RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van
Description
CAN32MDSST4U - Canare Hi-Density Mid-Size 6x32 4RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size Video Patchbay - EIA 4RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

Suppliers

Company
Product
Description
Supplier Links
Canare Stag 4Ru 6X32 Mdvj-S-St-Sc - CAN32MDSST4U - HAVE, Inc.
Hudson, NY, USA
Canare Stag 4Ru 6X32 Mdvj-S-St-Sc
CAN32MDSST4U
Canare Stag 4Ru 6X32 Mdvj-S-St-Sc CAN32MDSST4U
CAN32MDSST4U - Canare Hi-Density Mid-Size 6x32 4RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size Video Patchbay - EIA 4RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

CAN32MDSST4U - Canare Hi-Density Mid-Size 6x32 4RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output.
FEATURES/

  • 75-ohm Mid Size Video Patchbay - EIA 4RU Size
  • 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output
  • DC to 2.4GHz; >20dB Return Loss
  • Canare Original "Rotary" Switch
  • Beryllium Copper, Gold Plated Center Contacts
  • Light Weight Alloy Body
  • Easy Maintenance with standard BNC and Canare "Slim BNC" connectors
    APPLICATIONS
  • 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video
  • HDTV Upgrades
  • NTSC Analog
  • OB Van
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number CAN32MDSST4U
Product Name Canare Stag 4Ru 6X32 Mdvj-S-St-Sc
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7388552 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
24 Port Cat6 Patch Panel - 43-626 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details