HAVE, Inc. Canare Stag 2Ru 2X32 Mdvj-S-St-Sc CAN32MDSST2U

Description
CAN32MDSST2U - Canare Hi-Density Mid-Size 2x32 2RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size Video Patchbay - EIA 2RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van
Description
CAN32MDSST2U - Canare Hi-Density Mid-Size 2x32 2RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size Video Patchbay - EIA 2RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

Suppliers

Company
Product
Description
Supplier Links
Canare Stag 2Ru 2X32 Mdvj-S-St-Sc - CAN32MDSST2U - HAVE, Inc.
Hudson, NY, USA
Canare Stag 2Ru 2X32 Mdvj-S-St-Sc
CAN32MDSST2U
Canare Stag 2Ru 2X32 Mdvj-S-St-Sc CAN32MDSST2U
CAN32MDSST2U - Canare Hi-Density Mid-Size 2x32 2RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid Size Video Patchbay - EIA 2RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

CAN32MDSST2U - Canare Hi-Density Mid-Size 2x32 2RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output.
FEATURES/

  • 75-ohm Mid Size Video Patchbay - EIA 2RU Size
  • 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output
  • DC to 2.4GHz; >20dB Return Loss
  • Canare Original "Rotary" Switch
  • Beryllium Copper, Gold Plated Center Contacts
  • Light Weight Alloy Body
  • Easy Maintenance with standard BNC and Canare "Slim BNC" connectors
    APPLICATIONS
  • 32ch Across, HD-SDI (Hi Definition Serial Digital Interface), Serial Digital Video
  • HDTV Upgrades
  • NTSC Analog
  • OB Van
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number CAN32MDSST2U
Product Name Canare Stag 2Ru 2X32 Mdvj-S-St-Sc
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
View Details
Patchbay, Jack Panels - 95-N48S-4M3X8M-10-ND - DigiKey
Specs
Port Type MTP, MPO
Cable Specifications Fiber Optic Cable
View Details