HAVE, Inc. Canare Stag 1.5Ru 2X32 Mdvj-S-St-Sc CAN32MDSST15U

Description
CAN32MDSST15U - Canare Hi-Density Mid-Size 2x32 1.5RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid SizeVideo Patchbay - EIA 1.5RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, GoldPlated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition SerialDigital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van
Description
CAN32MDSST15U - Canare Hi-Density Mid-Size 2x32 1.5RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid SizeVideo Patchbay - EIA 1.5RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, GoldPlated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition SerialDigital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

Suppliers

Company
Product
Description
Supplier Links
Canare Stag 1.5Ru 2X32 Mdvj-S-St-Sc - CAN32MDSST15U - HAVE, Inc.
Hudson, NY, USA
Canare Stag 1.5Ru 2X32 Mdvj-S-St-Sc
CAN32MDSST15U
Canare Stag 1.5Ru 2X32 Mdvj-S-St-Sc CAN32MDSST15U
CAN32MDSST15U - Canare Hi-Density Mid-Size 2x32 1.5RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output. FEATURES/ 75-ohm Mid SizeVideo Patchbay - EIA 1.5RU Size 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch Beryllium Copper, GoldPlated Center Contacts Light Weight Alloy Body Easy Maintenance with standard BNC and Canare "Slim BNC" connectors APPLICATIONS 32ch Across, HD-SDI (Hi Definition SerialDigital Interface), Serial Digital Video HDTV Upgrades NTSC Analog OB Van

CAN32MDSST15U - Canare Hi-Density Mid-Size 2x32 1.5RU Patchbay with MDVJ-S-ST-SC Straight Thoughput Mid-size 75-ohm Video Jacks with Staggered Output.
FEATURES/

  • 75-ohm Mid SizeVideo Patchbay - EIA 1.5RU Size
  • 32x MDVJ-S-ST-SC Straight Through Loaded, Staggered output
  • DC to 2.4GHz; >20dB Return Loss
  • Canare Original "Rotary" Switch
  • Beryllium Copper, GoldPlated Center Contacts
  • Light Weight Alloy Body
  • Easy Maintenance with standard BNC and Canare "Slim BNC" connectors
    APPLICATIONS
  • 32ch Across, HD-SDI (Hi Definition SerialDigital Interface), Serial Digital Video
  • HDTV Upgrades
  • NTSC Analog
  • OB Van
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number CAN32MDSST15U
Product Name Canare Stag 1.5Ru 2X32 Mdvj-S-St-Sc
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details
Patchbay, Jack Panels - N484-00U-ND - DigiKey
Specs
Cable Specifications Fiber Optic Cable
View Details
2 suppliers