HAVE, Inc. Canare 242U-Dvjaw 2Ru 24Pos Normal CAN242UDVJAW

Description
SPECIAL SALE PRICE GOOD FOR AVAILABLE STOCK ONLY. IMMEDIATE SHIPPING FROM CALIFORNIA WAREHOUSE! Canare Digital Video Patchbay 242U-DVJAW, 2 RU, 24 positions, Normal Through Jacks. Canare 75-ohm Digital Video Patchbays are the perfect choice for Master Control, Headends, Edit Suites, small Production Studios, OB Vans or anywhere rack space is at a premium. APPLICATIONS: Hi Definition Serial Digital Interface (HD-SDI) Serial Digital Video Didital Audio Patch (75 ohm Transformed) HDTV Upgrades NTSC Analog Satellite Headends OB Van Broadband Telcom FEATURES: DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch 1RU, 2RU or 4RU Across Loading Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Front Mount Assembly
Description
SPECIAL SALE PRICE GOOD FOR AVAILABLE STOCK ONLY. IMMEDIATE SHIPPING FROM CALIFORNIA WAREHOUSE! Canare Digital Video Patchbay 242U-DVJAW, 2 RU, 24 positions, Normal Through Jacks. Canare 75-ohm Digital Video Patchbays are the perfect choice for Master Control, Headends, Edit Suites, small Production Studios, OB Vans or anywhere rack space is at a premium. APPLICATIONS: Hi Definition Serial Digital Interface (HD-SDI) Serial Digital Video Didital Audio Patch (75 ohm Transformed) HDTV Upgrades NTSC Analog Satellite Headends OB Van Broadband Telcom FEATURES: DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch 1RU, 2RU or 4RU Across Loading Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Front Mount Assembly

Suppliers

Company
Product
Description
Supplier Links
Canare 242U-Dvjaw 2Ru 24Pos Normal - CAN242UDVJAW - HAVE, Inc.
Hudson, NY, USA
Canare 242U-Dvjaw 2Ru 24Pos Normal
CAN242UDVJAW
Canare 242U-Dvjaw 2Ru 24Pos Normal CAN242UDVJAW
SPECIAL SALE PRICE GOOD FOR AVAILABLE STOCK ONLY. IMMEDIATE SHIPPING FROM CALIFORNIA WAREHOUSE! Canare Digital Video Patchbay 242U-DVJAW, 2 RU, 24 positions, Normal Through Jacks. Canare 75-ohm Digital Video Patchbays are the perfect choice for Master Control, Headends, Edit Suites, small Production Studios, OB Vans or anywhere rack space is at a premium. APPLICATIONS: Hi Definition Serial Digital Interface (HD-SDI) Serial Digital Video Didital Audio Patch (75 ohm Transformed) HDTV Upgrades NTSC Analog Satellite Headends OB Van Broadband Telcom FEATURES: DC to 2.4GHz; >20dB Return Loss Canare Original "Rotary" Switch 1RU, 2RU or 4RU Across Loading Beryllium Copper, Gold Plated Center Contacts Light Weight Alloy Body Easy Front Mount Assembly

SPECIAL SALE PRICE GOOD FOR AVAILABLE STOCK ONLY. IMMEDIATE SHIPPING FROM CALIFORNIA WAREHOUSE!
Canare Digital Video Patchbay 242U-DVJAW, 2 RU, 24 positions, Normal Through Jacks.
Canare 75-ohm Digital Video Patchbays are the perfect choice for Master Control, Headends, Edit Suites, small Production Studios, OB Vans or anywhere rack space is at a premium.
APPLICATIONS:

  • Hi Definition Serial Digital Interface (HD-SDI)
  • Serial Digital Video
  • Didital Audio Patch (75 ohm Transformed)
  • HDTV Upgrades
  • NTSC Analog
  • Satellite Headends
  • OB Van
  • Broadband Telcom
    FEATURES:
  • DC to 2.4GHz; >20dB Return Loss
  • Canare Original "Rotary" Switch
  • 1RU, 2RU or 4RU Across Loading
  • Beryllium Copper, Gold Plated Center Contacts
  • Light Weight Alloy Body
  • Easy Front Mount Assembly
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number CAN242UDVJAW
Product Name Canare 242U-Dvjaw 2Ru 24Pos Normal
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 7918510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Height in U 1
View Details
Patchbay, Jack Panels - 95-N48M-4M8L4-10-ND - DigiKey
Specs
Port Type LC, MTP
Cable Specifications Fiber Optic Cable
View Details