HAVE, Inc. Canare Digital Video Patchbay 1Ru 20Pos Straight CAN201UDVJAS

Description
Canare makes premium quality 75-ohm Digital Video Patchbays in a range of configurations to meet any need. Great for Digital Video Broadcast (SDI), Analog Video (NTSC), Satellite Headends, HDTV Systems (DTV), OB Vans, and Broadband Telcom. Canare 75-ohm Digital Video Patchbays are designed for maximum reliability and will pass all Serial Digital signal formats with excellent Return Loss characteristics and very few signal reflections (VSWR). Panels are a lightweight phenolic material with a smooth textured black suede laminate applied for durability and enhanced rack appearance. Canare 75-ohm DVJS Straight Through Video Jacks Video Jacks load from the back but conveniently mount to the front of the panel block for easy, quick and efficient servicing if necessary. (No hassleswith screwdrivers behind the rack bay) Extra Wide Designation Strips. 2 x 20 Row Configuration. (40 Patch Points) 1 RU Panel Height. Need a custom configuration or combination of VideoJacks ? Please call! We can do that!
Description
Canare makes premium quality 75-ohm Digital Video Patchbays in a range of configurations to meet any need. Great for Digital Video Broadcast (SDI), Analog Video (NTSC), Satellite Headends, HDTV Systems (DTV), OB Vans, and Broadband Telcom. Canare 75-ohm Digital Video Patchbays are designed for maximum reliability and will pass all Serial Digital signal formats with excellent Return Loss characteristics and very few signal reflections (VSWR). Panels are a lightweight phenolic material with a smooth textured black suede laminate applied for durability and enhanced rack appearance. Canare 75-ohm DVJS Straight Through Video Jacks Video Jacks load from the back but conveniently mount to the front of the panel block for easy, quick and efficient servicing if necessary. (No hassleswith screwdrivers behind the rack bay) Extra Wide Designation Strips. 2 x 20 Row Configuration. (40 Patch Points) 1 RU Panel Height. Need a custom configuration or combination of VideoJacks ? Please call! We can do that!

Suppliers

Company
Product
Description
Supplier Links
Canare Digital Video Patchbay 1Ru 20Pos Straight - CAN201UDVJAS - HAVE, Inc.
Hudson, NY, USA
Canare Digital Video Patchbay 1Ru 20Pos Straight
CAN201UDVJAS
Canare Digital Video Patchbay 1Ru 20Pos Straight CAN201UDVJAS
Canare makes premium quality 75-ohm Digital Video Patchbays in a range of configurations to meet any need. Great for Digital Video Broadcast (SDI), Analog Video (NTSC), Satellite Headends, HDTV Systems (DTV), OB Vans, and Broadband Telcom. Canare 75-ohm Digital Video Patchbays are designed for maximum reliability and will pass all Serial Digital signal formats with excellent Return Loss characteristics and very few signal reflections (VSWR). Panels are a lightweight phenolic material with a smooth textured black suede laminate applied for durability and enhanced rack appearance. Canare 75-ohm DVJS Straight Through Video Jacks Video Jacks load from the back but conveniently mount to the front of the panel block for easy, quick and efficient servicing if necessary. (No hassleswith screwdrivers behind the rack bay) Extra Wide Designation Strips. 2 x 20 Row Configuration. (40 Patch Points) 1 RU Panel Height. Need a custom configuration or combination of VideoJacks ? Please call! We can do that!

Canare makes premium quality 75-ohm Digital Video Patchbays in a range of configurations to meet any need. Great for Digital Video Broadcast (SDI), Analog Video (NTSC), Satellite Headends, HDTV Systems (DTV), OB Vans, and Broadband Telcom. Canare 75-ohm Digital Video Patchbays are designed for maximum reliability and will pass all Serial Digital signal formats with excellent Return Loss characteristics and very few signal reflections (VSWR).

  • Panels are a lightweight phenolic material with a smooth textured black suede laminate applied for durability and enhanced rack appearance.
  • Canare 75-ohm DVJS Straight Through Video Jacks
  • Video Jacks load from the back but conveniently mount to the front of the panel block for easy, quick and efficient servicing if necessary. (No hassleswith screwdrivers behind the rack bay)
  • Extra Wide Designation Strips.
  • 2 x 20 Row Configuration. (40 Patch Points)
  • 1 RU Panel Height.
  • Need a custom configuration or combination of VideoJacks ? Please call! We can do that!
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number CAN201UDVJAS
Product Name Canare Digital Video Patchbay 1Ru 20Pos Straight
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2872521 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 12
Cable Specifications Fiber Optic Cable
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details